EN
  • EN
  • DE

ADG407BPZ

Part No ADG407BPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 8X1 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 2
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 160ns, 150ns
Charge Injection 8pC
Channel Capacitance(CS off, CD off) 5pF, 25pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 008822-ADG407BPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG407BPZ CAD Model

Description

Product Overview: ADG407BPZ by Analog Devices Inc.

The ADG407BPZ is a high-performance analog multiplexer from Analog Devices Inc., a leading global semiconductor company renowned for its precision engineering and innovative design. This particular component is part of the ADG407 series, which are monolithic CMOS devices comprising of eight single channels and four differential channels.

The ADG407BPZ operates on a single 15 V power supply or dual ±5 V to ±8 V power supplies, making it versatile for various applications. Its robust design allows for a signal range that extends to the supply rails, providing users with greater flexibility in signal routing and management. The device features a low power dissipation characteristic, typically consuming only 5 µW of power, which is critical for power-sensitive designs.

With an on resistance of typically 35 ohms, the ADG407BPZ ensures minimal signal attenuation, and the on resistance profile is very flat over the full analog input range, which means the signal integrity is maintained. The multiplexer also boasts a low charge injection of 1 pC, reducing the amount of disturbance introduced to the signal during channel switching.

The device is packaged in a compact 28-lead PDIP (Plastic Dual In-line Package), designated by the suffix 'PZ', which is suitable for through-hole mounting, thereby providing ease of integration into a wide range of electronic systems. The ADG407BPZ can be used in diverse applications including data acquisition systems, test equipment, battery-powered systems, and communication systems.

Ensuring reliable performance, the ADG407BPZ features an extended industrial temperature range of -40°C to +85°C. Its high off isolation of 80 dB at 100 kHz and fast switching times (tTRANSITION of 250 ns and tBREAK-BEFORE-MAKE of 150 ns) make it an excellent choice for multiplexing and demultiplexing applications where performance cannot be compromised.

In summary, the ADG407BPZ from Analog Devices Inc. is an exceptional choice for designers looking for a high-performance, low-power, and reliable multiplexer solution that is capable of operating across a broad range of temperatures and supply voltages.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3992 $56.7984
5+ $23.3019 $116.5095
7+ $22.5737 $158.0159
10+ $21.8455 $218.4550
12+ $21.1173 $253.4076
16+ $18.9328 $302.9248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess