EN
  • EN
  • DE

ADG3232GC4T5LF

Part No ADG3232GC4T5LF
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Manufacturer Analog Devices Inc.
Win Source Part Number 172775-ADG3232GC4T5LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG3232GC4T5LF CAD Model

Description

Product Overview: ADG3232GC4T5LF from Analog Devices Inc.

The ADG3232GC4T5LF is a high-performance, low-voltage, dual single-pole double-throw (SPDT) switch designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is part of the company's extensive range of switch and multiplexer devices, known for their reliability and precision. The ADG3232GC4T5LF is specifically designed to operate with a single 1.65 V to 2.75 V power supply, making it ideal for battery-powered and portable applications where power efficiency is crucial.

With its advanced silicon-on-insulator (SOI) technology, the ADG3232GC4T5LF provides excellent electrostatic discharge (ESD) protection. This technology also ensures minimal charge injection and low power dissipation, which is critical for maintaining the integrity of the signal path and extending battery life in portable devices. The device boasts a low on-resistance of typically 0.5 ohms, which remains flat over the full signal range, ensuring low distortion and consistent performance.

The ADG3232GC4T5LF is designed with versatility in mind, featuring a wide operating temperature range from -40°C to +125°C, making it suitable for use in harsh environments. The switch's high current carrying capability and fast switching times make it an excellent choice for a variety of applications, including data acquisition systems, communication systems, and audio signal routing.

For ease of integration into various design layouts, the ADG3232GC4T5LF is available in a compact, lead-free, 10-lead MSOP (Mini Small Outline Package) package. This small footprint allows designers to save valuable board space while maintaining high signal integrity and performance.

The ADG3232GC4T5LF from Analog Devices Inc. represents a balance of performance, power efficiency, and robustness, catering to the needs of modern, compact, and power-sensitive electronic devices. Its commitment to quality and performance makes it a preferred choice for engineers and designers looking for reliable switching solutions.

For detailed specifications, application notes, and further information, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,040 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess