EN
  • EN
  • DE

ADG212AKPZ

Part No ADG212AKPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 115 Ohm
Channel-to-Channel Matching (ΔRon) 5.75 Ohm
Single Supply Voltage (V+) 15V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 600ns, 450ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 5nA
Crosstalk -80dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-PLCC (9x9)
Win Source Part Number 132528-ADG212AKPZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Power Management, Communications & Networking, Test & Measurement, Automotive
Ultra Librarian 3D Model Ultra Librarian ADG212AKPZ CAD Model

Description

The ADG212AKPZ is a high-performance, precision monolithic analog switch from Analog Devices Inc., designed to provide efficient solutions for routing and controlling analog signals. This component is part of the broad range of switch products that Analog Devices offers, catering to a variety of applications such as data acquisition systems, communication systems, and medical equipment.

Key Features

  • Quad Single-Pole Single-Throw (SPST) Switches: The device contains four independent SPST switches, providing versatility in signal routing.
  • Low Power Consumption: It is optimized for low power operation, which is critical for battery-powered portable devices and energy-efficient systems.
  • Wide Supply Range: The ADG212AKPZ operates over a wide range of supply voltages, from ±4.5 V to ±18 V, accommodating various application needs.
  • Low On-Resistance: The switch features a low on-resistance, typically around 35 ohms, ensuring minimal signal distortion and power loss.
  • High Switching Speed: Fast transition times make this switch suitable for applications requiring quick signal changes.
  • Break-Before-Make Switching: This mechanism prevents momentary shorting when switching between signals, enhancing the reliability of the system.
  • Durable and Reliable: The ADG212AKPZ is built to last, with a robust design that ensures long-term reliability in a variety of conditions.

Applications

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Audio Signal Routing
  • Medical Equipment
  • Sample-and-Hold Circuits
  • Industrial Control Systems

Product Specifications

Parameter Value
Package Type 16-Pin PLCC (KPZ)
On-Resistance (Max) 45 Ω
Supply Voltage Range ±4.5 V to ±18 V
Switching Time (tON/tOFF) 175 ns/145 ns
Operating Temperature -40°C to +85°C

The ADG212AKPZ from Analog Devices Inc. is a reliable and versatile choice for designers who require high-quality, low-resistance switching capabilities in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4678 $58.9526
41+ $2.8455 $116.6655
63+ $2.7565 $173.6595
87+ $2.6676 $232.0812
112+ $2.5787 $288.8144
150+ $2.3118 $346.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess