EN
  • EN
  • DE

ADG2128BCPZ-REEL7

Part No ADG2128BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWIT 8X12 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Telecommunications, Ultrasound
Number of Channels 1
Max On Resistance 50 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±5V
-3db Bandwidth 210MHz
Features I2C
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 077449-ADG2128BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG2128BCPZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG2128BCPZ-REEL7

The ADG2128BCPZ-REEL7 is a robust, high-performance analog crosspoint switch from Analog Devices Inc., designed to facilitate the routing of analog signals without the need for relays or manual switches. This component is part of the industry-leading portfolio of Analog Devices, known for their precision and quality in the field of analog and mixed-signal processing.

Constructed with an 8 x 12 switch matrix, the ADG2128 allows for the connection of any of its eight inputs to any of its twelve outputs, thus providing a high level of flexibility in signal routing. This capability makes it an ideal choice for various applications, including signal routing in audio and video switching, telecommunications, data acquisition systems, and test equipment.

The device operates with a dual supply voltage ranging from ±4.5 V to ±5.5 V or a single supply voltage from 9 V to 11 V, providing compatibility with a broad range of signal levels and ensuring easy integration into different system architectures. The ADG2128 also boasts low on resistance (Ron) and low on-resistance flatness, which are critical parameters for maintaining signal integrity and reducing signal distortion.

Encased in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADG2128BCPZ-REEL7 is optimized for space-constrained applications. The small footprint doesn't compromise performance, as the device features a -3 dB bandwidth of greater than 200 MHz, allowing for the transmission of high-frequency signals without significant loss.

Furthermore, the ADG2128 provides built-in overvoltage protection, ensuring the device's longevity and reliability even in harsh electrical environments. The product is available in tape and reel packaging, denoted by the 'REEL' suffix, which facilitates automated pick-and-place manufacturing processes, making it an excellent choice for high-volume production.

Overall, the Analog Devices Inc. ADG2128BCPZ-REEL7 crosspoint switch stands out for its versatility, high signal fidelity, and ease of use, making it a valuable component for designers looking to create sophisticated, multi-channel signal routing solutions.

You May Also Be Interested in

Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8836 $74.6508
5+ $20.4173 $102.0865
8+ $19.7793 $158.2344
11+ $19.1413 $210.5543
14+ $18.5032 $259.0448
19+ $16.5891 $315.1929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess