EN
  • EN
  • DE

ADG202AKRZ-REEL7

Part No ADG202AKRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 90 Ohm
Channel-to-Channel Matching (ΔRon) 4.5 Ohm
Single Supply Voltage (V+) 10 V to 15 V
Dual Supply Voltage(V±) ±10 V to 15 V
Max Switch Time (Ton,Toff) 300ns, 250ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 2nA
Crosstalk -80dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 008805-ADG202AKRZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG202AKRZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG202AKRZ-REEL7

The ADG202AKRZ-REEL7 is a high-performance analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and reliability for a wide range of applications. This component is part of the renowned ADG series, known for its precision and robustness in handling analog signals.

Key Features:

  • Low On-Resistance: The switch features a low on-resistance, typically in the range of 35 ohms, which ensures minimal signal distortion and voltage drop across the switch when it is in the on state.
  • Single Supply Operation: It operates from a single power supply ranging from +10.8 V to +16.5 V, making it versatile for various circuit designs without the need for dual supplies.
  • High Off Isolation: High off isolation minimizes crosstalk between channels when the switch is in the off state, preserving signal integrity.
  • Low Power Consumption: The ADG202AKRZ-REEL7 is designed for low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: The device can operate over an extended temperature range from -40°C to +85°C, making it suitable for industrial environments.
  • Improved Signal Fidelity: With its low total harmonic distortion (THD), the switch ensures improved signal fidelity for precision analog applications.

Applications:

The ADG202AKRZ-REEL7 is ideal for a variety of applications, including:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Sample and Hold Circuits
  • Relay Replacement

Package and Availability:

The device comes in a compact 16-lead SOIC package, offering a space-saving solution for PCB designs. It is available in tape and reel format (REEL7), facilitating efficient handling and placement during the manufacturing process.

With its combination of performance, reliability, and versatility, the ADG202AKRZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance their system's analog switching capabilities.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4852 $61.9408
8+ $12.7059 $101.6472
13+ $12.3088 $160.0144
17+ $11.9117 $202.4989
22+ $11.5147 $253.3234
30+ $10.3235 $309.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess