EN
  • EN
  • DE

ADG202ABQ

Part No ADG202ABQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS QUAD SPST SWITCHES
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 90 Ohm
Channel-to-Channel Matching (ΔRon) 4.5 Ohm
Operating Supply Voltage 10 V ~ 15 V
Dual Voltage Supply ±10 V ~ 15 V
Switch Time (Ton, Toff) (Maximum) 300ns, 250ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -80dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP
RoHS State Request Verification
Win Source Part Number 1140151-ADG202ABQ
Manufacturer Homepage www.analog.com
Family Name ADG202A
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG202ABQ CAD Model

Description

The ADG202ABQ is a high-performance analog switch developed by Analog Devices Inc., a leader in the semiconductor industry. This CMOS device offers superior switching performance for precision applications. It is designed to provide high accuracy, low power consumption, and robust signal integrity, making it an ideal choice for a wide range of applications including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The ADG202ABQ features a low on-resistance (
  • Low Power Consumption: This analog switch is designed for low power operation, which is critical for battery-powered devices and energy-efficient systems.
  • Wide Analog Signal Range: The device can handle a wide range of analog signals, from ±15 V dual supply to a 30 V single supply, providing flexibility in various circuit designs.
  • Fast Switching Times: With fast transition times (tON
  • High Off Isolation: It offers high off isolation (-75 dB at 1 MHz), which prevents signal leakage between channels when the switch is in the off state.
  • Dual SPST Configuration: The device contains two single-pole, single-throw (SPST) switches, which can be used independently or in combination for flexible circuit integration.

Applications

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Medical Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG202ABQ is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in even the most demanding environments.

Ordering Information

The ADG202ABQ is available in a 16-lead CERDIP (Q) package, which is designed for optimal thermal performance and reliability. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. datasheet or contact their sales team.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess