EN
  • EN
  • DE

ADG1412YRUZ

Part No ADG1412YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 1.8 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±4.5 V to 16.5 V
Max Switch Time (Ton,Toff) 150ns, 120ns
-3db Bandwidth 170MHz
Charge Injection -20pC
Channel Capacitance(CS off, CD off) 23pF, 23pF
Max Leakage Current (IS off) 550pA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 086999-ADG1412YRUZ
Family Name ADG1412
Introduction Date August 07, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1412YRUZ CAD Model

Description

Product Overview: ADG1412YRUZ

The ADG1412YRUZ is a high-performance, quad single-pole single-throw (SPST) switch from Analog Devices Inc., designed to deliver exceptional signal integrity and robustness in a variety of applications. This component is a part of the renowned ADG1412 series, which is well-known for its high switching speeds and low on-resistance.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG1412YRUZ offers an optimal balance of analog and digital functionality combined with low power consumption and a small package footprint. This makes it an ideal choice for precision analog applications that require high density and low power, such as data acquisition systems, communication systems, and audio/visual equipment.

Key Features

  • Low On-Resistance: The switch features a typical on-resistance of just 1.5 ohms, which is consistent over the full signal range.
  • Single Supply Operation: It operates on a single supply range from 3.3 V to 16 V or a dual supply range from ±3.3 V to ±8 V, offering flexibility in various power environments.
  • High Switching Speeds: With fast transition times typically below 150 ns, the ADG1412YRUZ ensures quick response times in critical applications.
  • Low Power Consumption: The device has a low power dissipation, with a typical power consumption of less than 0.01 µW, making it suitable for power-sensitive designs.
  • Extended Temperature Range: The device operates over an extended industrial temperature range from -40°C to +125°C, ensuring reliability in harsh conditions.
  • Robust ESD Protection: It features a high electrostatic discharge (ESD) protection level, which enhances its durability and lifespan.

Applications

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Battery-Powered Systems
  • Communication Systems
  • Audio and Video Switching

The ADG1412YRUZ is offered in a compact TSSOP-16 (Thin Shrink Small Outline Package) and is fully specified for operation over the extended industrial temperature range. Its reliability and performance make it a smart choice for designers looking for a high-quality switch that can handle both analog and digital signals with precision and ease.

For more detailed information, datasheets, and support resources, please visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1715 $55.8575
11+ $9.1663 $100.8293
17+ $8.8799 $150.9583
24+ $8.5934 $206.2416
31+ $8.3070 $257.5170
41+ $7.4477 $305.3557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess