EN
  • EN
  • DE

ADG1409SRUZ-EP

Part No ADG1409SRUZ-EP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 16TSSOP / 2 Circuit IC Switch 4:1 4.7Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 4.7Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm (Typ)
Voltage - Supply, Single (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 120ns, 120ns
-3db Bandwidth 115MHz
Charge Injection -50pC
Channel Capacitance (CS(off), CD(off)) 14pF, 40pF
Current - Leakage (IS(off)) (Max) 200pA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG1409
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADG1409SRUZ-EP
Standard Package 96
Win Source Part Number 1015611-ADG1409SRUZ-EP
Ultra Librarian 3D Model Ultra Librarian ADG1409SRUZ-EP CAD Model

Description

Product Overview: ADG1409SRUZ-EP by Analog Devices Inc.

The ADG1409SRUZ-EP is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc., designed specifically for the demanding requirements of high-reliability applications. This device belongs to Analog Devices' Enhanced Product (EP) portfolio, which ensures that it meets stringent quality and reliability standards, making it suitable for mission-critical systems and extreme environments.

Key Features

  • Single 4:1 Multiplexer: The ADG1409SRUZ-EP features a single 4:1 multiplexer configuration, providing precise channel selection for analog signals.
  • Low On Resistance: The device boasts a low on resistance (typically 4.5 ohms), which is beneficial for applications requiring low insertion loss and minimal signal distortion.
  • High Off Isolation: High off isolation ensures that signals on disabled channels do not interfere with the active channel, maintaining signal integrity.
  • Low Crosstalk: The low crosstalk between channels contributes to the high-performance characteristics of this multiplexer by minimizing signal interference.
  • 3 V to 5.5 V Single Supply Operation: The ADG1409SRUZ-EP is designed to operate from a single supply voltage in the 3 V to 5.5 V range, accommodating a variety of power supply scenarios.
  • Extended Temperature Range: It operates over an extended industrial temperature range, making it robust for various environmental conditions.
  • Enhanced Product Features: The EP designation indicates that the device has undergone additional process and quality control procedures, such as increased testing and extended temperature range operation.

Applications

The ADG1409SRUZ-EP is ideal for use in high-reliability sectors such as defense, aerospace, and industrial applications where consistent performance and durability are paramount. Its precise signal routing capabilities make it suitable for data acquisition systems, battery-powered systems, audio and video signal routing, and communication systems.

Package and Availability

This analog multiplexer comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, referenced as the "RUZ" package code. The TSSOP package is designed for space-saving on printed circuit boards, while providing excellent thermal performance and ease of integration into a wide range of systems.

For detailed information, datasheets, and technical support, customers are encouraged to contact Analog Devices Inc. or visit their official website to ensure they are obtaining the most up-to-date specifications and product details.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4830 $76.9660
4+ $31.5758 $126.3032
5+ $30.5891 $152.9455
7+ $29.6023 $207.2161
9+ $28.6156 $257.5404
12+ $25.6554 $307.8648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess