EN
  • EN
  • DE

ADF4602BCPZ

Part No ADF4602BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX MULTIBAND 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 557377-ADF4602BCPZ
Ultra Librarian 3D Model Ultra Librarian ADF4602BCPZ CAD Model

Description

Manufactured by Analog Devices Inc., the ADF4602BCPZ is a cutting-edge integrated circuit designed for high-performance RF (Radio Frequency) applications. This versatile component is part of a line of synthesizers and phase-locked loop (PLL) devices that provide precision and stability in frequency generation and control.

Key Features

  • High Frequency Range: The ADF4602BCPZ operates at a broad frequency range, making it suitable for a variety of RF applications, including telecommunications, satellite communication, and radar systems.
  • Low Phase Noise: With its low phase noise characteristics, this product ensures a clean signal output, which is critical for maintaining signal integrity in communication systems.
  • Integrated VCO: The device includes an integrated Voltage-Controlled Oscillator (VCO), which simplifies the design process by reducing the need for external components.
  • Programmable: Users can program the ADF4602BCPZ via a serial interface, allowing for flexibility and customization to meet specific application requirements.
  • Power Efficiency: Designed with power efficiency in mind, this product helps to minimize power consumption in systems where battery life or thermal management is a concern.

Applications

The ADF4602BCPZ is ideal for a range of applications, including but not limited to:

  • Wireless infrastructure (base stations, repeaters)
  • Test and measurement equipment
  • Point-to-point communication links
  • Phased array radar systems
  • Global Positioning System (GPS) receivers

Package and Quality

The ADF4602BCPZ is available in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance in demanding environments.

With its combination of high-frequency operation, low phase noise, and programmability, the ADF4602BCPZ from Analog Devices Inc. is an excellent choice for designers looking to create sophisticated RF solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess