EN
  • EN
  • DE

ADF4360-0BCPRL7

Part No ADF4360-0BCPRL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description PLL Frequency Synthesizer Single 24-Pin LFCSP EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LFCSP EP
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Elements 1
Number of Outputs 3
Number of Pins 24
Operating Supply Voltage 3.3 V
Packaging Tape and Reel
RoHS Non-Compliant
Win Source Part Number 1043444-ADF4360-0BCPRL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADF4360-0BCPRL7 CAD Model

Description

The ADF4360-0BCPRL7 is a leading-edge integrated circuit (IC) from Analog Devices Inc., a renowned manufacturer in the field of high-performance analog technology. This product is part of the ADF4360 series, which are fully integrated integer-N frequency synthesizers and voltage-controlled oscillators (VCOs).

Key Features

  • Frequency Range: The ADF4360-0BCPRL7 is designed to operate at a frequency range of 2400 MHz to 2725 MHz, making it suitable for a wide array of applications in wireless communications.
  • Integration: This device integrates a PLL (Phase-Locked Loop) and VCO, reducing the number of components required for frequency synthesis designs and simplifying the overall system architecture.
  • Programmability: It offers programmable dual-modulus prescaler, programmable output power level, and a mute function, providing designers with flexibility and control over their system design.
  • Power Supply: The ADF4360-0BCPRL7 operates on a 3.0 V to 3.6 V power supply, ensuring compatibility with a variety of power systems and maintaining power efficiency.
  • Package: Available in a 20-lead LFCSP (Lead Frame Chip Scale Package), it offers a compact footprint that is ideal for space-constrained applications.

Applications

The versatile nature of the ADF4360-0BCPRL7 makes it an excellent choice for various applications, including:

  • Wireless base stations
  • Wireless local loop systems
  • Personal communication systems
  • Test equipment
  • Satellite communications

Quality and Reliability

Analog Devices Inc. ensures that each ADF4360-0BCPRL7 meets the highest standards of quality and reliability. The product is thoroughly tested and is designed to meet the rigorous demands of the electronics industry, ensuring long-term performance in a range of environmental conditions.

With its combination of integration, programmability, and performance, the ADF4360-0BCPRL7 from Analog Devices Inc. stands out as a superior solution for frequency synthesis in complex electronic systems.

You May Also Be Interested in

Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
Lowest to $0.0137
ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0112
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8353 $54.1765
12+ $8.8906 $106.6872
18+ $8.6127 $155.0286
24+ $8.3349 $200.0376
32+ $8.0571 $257.8272
42+ $7.2236 $303.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess