EN
  • EN
  • DE

ADF4213BRU

Part No ADF4213BRU
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description ADF4213 - DUAL RF/IF PLL FREQUEN / IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 66 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 557357-ADF4213BRU
Ultra Librarian 3D Model Ultra Librarian ADF4213BRU CAD Model

Description

The ADF4213BRU, a high-performance frequency synthesizer, is designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit (IC) is tailored to generate a highly stable and precise frequency signal, which is essential for applications in wireless communications, instrumentation, and radar systems.

Key Features

  • Dual Integer-N PLLs: The ADF4213BRU contains two phase-locked loops (PLLs) that provide excellent phase noise performance, making it ideal for local oscillator (LO) generation.
  • Wide Frequency Range: It operates across a broad frequency range, enabling its use in various frequency planning architectures.
  • Programmable Charge Pump Currents: Users can tailor the charge pump currents to optimize loop filter and VCO (voltage-controlled oscillator) characteristics to their specific requirements.
  • Low Power Consumption: Designed for efficiency, the ADF4213BRU consumes minimal power, which is crucial for battery-powered and energy-sensitive applications.
  • Serial Interface: The inclusion of a serial interface allows for easy programming and integration into system designs.
  • Compact Surface-Mount Package: The device is available in a TSSOP package, which is suitable for space-constrained applications.

Applications

The versatility of the ADF4213BRU makes it an excellent choice for a wide array of applications, including but not limited to:

  • Wireless infrastructure (e.g., GSM, LTE, 5G)
  • Test and measurement equipment
  • Satellite communication systems
  • Private mobile radios
  • High-performance radios

Technical Specifications

Parameter Value
Frequency Range DC to 2.7 GHz
Supply Voltage 2.7V to 5.5V
Package TSSOP-16
Operating Temperature -40°C to +85°C

In conclusion, the ADF4213BRU by Analog Devices Inc. is a robust and flexible solution for generating precise frequency signals in a multitude of high-performance applications. Its advanced features and specifications make it a valuable component in the design of sophisticated electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess