Product Overview: ADF4113BCPZ-RL7
The ADF4113BCPZ-RL7 is a high-performance, low-phase-noise frequency synthesizer from Analog Devices Inc. that is designed to meet the stringent requirements of RF communication systems. This integrated circuit (IC) is capable of generating a local oscillator frequency for upconversion or downconversion in wireless receivers and transmitters across multiple markets, including telecommunications, data communications, and aerospace applications.
Key Features
- Frequency Range: The device supports a broad frequency range, making it suitable for a diverse set of applications.
- Phase-Lock Loop (PLL): Incorporates a PLL with a voltage-controlled oscillator (VCO) that ensures stable frequency output.
- Programmability: Offers digital programmability via a simple 3-wire interface, providing flexibility and ease of use.
- Low Phase Noise: Engineered for low phase noise performance, which is critical for high-quality signal transmission.
- Power Supply: Operates on a single 2.7V to 5.5V power supply, accommodating a range of power environments.
- Packaging: Available in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
Applications
- Wireless infrastructure (GSM, W-CDMA, LTE)
- Test and measurement equipment
- Satellite communication systems
- Clock generation for digital systems
Product Specifications
| Parameter |
Value |
| Manufacturer |
Analog Devices Inc. |
| Part Number |
ADF4113BCPZ-RL7 |
| Package / Case |
LFCSP-20 |
| Supply Voltage |
2.7V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
The ADF4113BCPZ-RL7 is a reliable and versatile solution for designers looking to implement a frequency synthesizer with excellent performance characteristics. Its integration into RF systems helps achieve superior signal quality and communication reliability.