EN
  • EN
  • DE

ADE7166ASTZF16

Part No ADE7166ASTZF16
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1PHASE 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Input Impedance 770 kOhm
Measurement Error 0.5%
Voltage - I/O High 1.3V, 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 4mA
Supply Voltage - Operating 2.4 V to 3.7 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 077426-ADE7166ASTZF16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7166ASTZF16 CAD Model

Description

Product Overview: ADE7166ASTZF16 by Analog Devices Inc.

The ADE7166ASTZF16 is a highly integrated, multifunctional electricity metering IC from the renowned manufacturer Analog Devices Inc. This advanced piece of technology is specifically designed to meet the rigorous demands of residential and commercial energy metering applications. Its precision and reliability make it a top choice for utility companies and electronics designers looking to improve system accuracy and performance.

Key Features

  • High Accuracy: The ADE7166ASTZF16 boasts exceptional measurement accuracy, which is crucial for billing and energy management. Its high-resolution ADCs ensure precise current and voltage readings, leading to accurate energy consumption data.
  • On-Chip DSP: With an integrated digital signal processor, this IC is capable of complex calculations for real-time energy metering, including active, reactive, and apparent energy measurements.
  • Multirate Functionality: The device supports various tariff rates, enabling flexible billing cycles and cost-saving opportunities for consumers.
  • Anti-Tampering Features: Enhanced security mechanisms are built-in to detect potential tampering or energy theft, ensuring the integrity of meter readings.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADE7166ASTZF16 operates with minimal power draw, which is essential for battery-operated metering systems.

Applications

  • Residential Energy Meters
  • Commercial Energy Meters
  • Sub-Metering Systems
  • Smart Energy Management Solutions

The ADE7166ASTZF16 integrates seamlessly into a variety of metering solutions, offering both the flexibility and the advanced features required for modern energy systems. Its robust design ensures long-term stability and performance, even in the harshest of environmental conditions. For those looking to implement an advanced metering infrastructure (AMI), the ADE7166ASTZF16 provides a solid foundation with its mix of precision, efficiency, and connectivity options.

Analog Devices Inc. has a long-standing reputation for producing high-quality components that lead the industry in performance and reliability. The ADE7166ASTZF16 is another example of their commitment to innovation and excellence in the field of energy metering technology.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9159 $59.1590
24+ $4.8533 $116.4792
37+ $4.7020 $173.9740
51+ $4.5507 $232.0857
66+ $4.3982 $290.2812
88+ $3.9443 $347.0984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess