EN
  • EN
  • DE

ADBF706WCCPZ411

Part No ADBF706WCCPZ411
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description LOW POWER BLACKFIN+ EMBEDDED PRO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series Automotive
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 88-VFQFN Exposed Pad, CSP
Case / Package 88-LFCSP-VQ (12x12)
Family Name ADBF706
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910179-ADBF706WCCPZ411
Ultra Librarian 3D Model Ultra Librarian ADBF706WCCPZ411 CAD Model

Description

Analog Devices Inc.

The ADBF706WCCPZ411 is a high-performance, precision integrated circuit from Analog Devices Inc., a leading global semiconductor company. This product is designed to meet the rigorous demands of advanced electronic systems, offering a combination of features that make it an ideal choice for a wide range of applications.

Key Features

  • High Precision: The ADBF706WCCPZ411 is engineered for accuracy, providing reliable performance in critical applications where precision is paramount.
  • Robust Design: With its durable construction, this product is built to withstand challenging environmental conditions, ensuring longevity and consistent operation.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the ADBF706WCCPZ411 delivers exceptional functionality and efficiency.
  • Versatile Applications: This component is suitable for a variety of uses, including industrial automation, medical devices, communication systems, and aerospace technology.
  • Energy Efficient: Designed with power conservation in mind, the ADBF706WCCPZ411 helps reduce the overall energy consumption of the systems it is integrated into.

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADBF706WCCPZ411
Package / Case Surface-Mount
Operating Temperature Specified by Manufacturer
Supply Voltage Specified by Manufacturer
Mounting Type PCB Mount

The ADBF706WCCPZ411 from Analog Devices Inc. represents a blend of quality, performance, and innovation. Whether you're designing for the next generation of medical technology or building robust industrial control systems, this product offers the reliability and functionality required to excel in demanding environments.

For more detailed information, including operating parameters and pricing, please refer to the official datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3926 $58.7852
5+ $24.1170 $120.5850
8+ $23.3633 $186.9064
11+ $22.6097 $248.7067
14+ $21.8561 $305.9854
18+ $19.5950 $352.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess