EN
  • EN
  • DE

ADAU1761BCPZ

Part No ADAU1761BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC SIGMADSP CODEC PLL 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Analog Supply Voltage 1.8 V to 3.65 V
Digital Supply Voltage 1.63V to 3.65V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 087475-ADAU1761BCPZ
Family Name ADAU1761
Introduction Date October 30, 2008
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADAU1761BCPZ CAD Model

Description

The ADAU1761BCPZ is a highly integrated, low-power audio codec from Analog Devices Inc. that features a flexible audio processing system and multiple input/output options, making it an ideal choice for a wide range of audio applications. This codec is designed to provide high-quality audio performance with efficient power management, suitable for portable and battery-powered devices where power consumption is critical.

Key Features

  • Audio Processing: The ADAU1761BCPZ comes with a SigmaDSP 28-/56-bit audio processor that provides ample power for advanced audio signal processing and supports sample rates up to 96 kHz.
  • Integrated Converters: It includes 24-bit stereo audio ADCs and DACs with a dynamic range of 95 dB, delivering high-fidelity audio capture and playback.
  • Low Power Consumption: Designed for power-sensitive applications, the device features low power consumption modes, including a standby mode that significantly reduces power usage when not actively processing audio.
  • Connectivity: The ADAU1761BCPZ offers a variety of digital and analog I/O options, including I2S and TDM digital audio interfaces, making it highly versatile for integration into different system architectures.
  • Programmability: With the use of Analog Devices' SigmaStudio software, users can easily program the DSP to create custom signal flows and audio processing algorithms.

Applications

The ADAU1761BCPZ is suitable for a range of audio applications, including:

  • Portable and consumer audio devices
  • Automotive audio systems
  • Professional audio equipment
  • Mobile phones and communication devices

Package and Quality

The ADAU1761BCPZ is available in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management. Analog Devices Inc. ensures high standards of quality and reliability for the ADAU1761BCPZ, making it a trusted choice for designers and manufacturers in the audio industry.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0602 $56.4816
18+ $5.7930 $104.2740
27+ $5.6120 $151.5240
37+ $5.4309 $200.9433
48+ $5.2499 $251.9952
64+ $4.7068 $301.2352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,973 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess