EN
  • EN
  • DE

ADAU1702JSTZ-RL

Part No ADAU1702JSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC AUDIO PROC 2ADC/4DAC 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Sigma
Clock Rate 25MHz
On-Chip RAM 3kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 133785-ADAU1702JSTZ-RL
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Consumer Electronics, Hobby & Education, Audio, Commercial
Ultra Librarian 3D Model Ultra Librarian ADAU1702JSTZ-RL CAD Model

Description

Product Overview: ADAU1702JSTZ-RL by Analog Devices Inc.

The ADAU1702JSTZ-RL is a high-performance, low-power, SigmaDSP® digital audio processor from Analog Devices Inc. This integrated circuit is designed to provide a complete audio processing solution for a wide range of applications, including automotive audio systems, home theater systems, and professional audio equipment.

Key Features:

  • 28-/56-bit Audio DSP: The ADAU1702JSTZ-RL is equipped with a 28-/56-bit audio DSP engine that provides exceptional processing capabilities for complex audio signal manipulation, ensuring high-fidelity audio reproduction.
  • Flexible Audio Processing: With its programmable architecture, this DSP supports a plethora of audio processing functions such as equalization, crossover, bass enhancement, multi-band dynamics processing, and more.
  • Integrated ADCs and DACs: The device features two analog-to-digital converters (ADCs) and four digital-to-analog converters (DACs) with a dynamic range of 98 dB, enabling high-quality audio conversion.
  • Self-Boot Functionality: The ADAU1702JSTZ-RL can store DSP programs in external EEPROM and boot independently on power-up, simplifying system design and reducing startup time.
  • Low Power Consumption: It operates on a single 3.3V supply and is designed to be power efficient, making it suitable for portable and battery-operated applications.
  • On-Chip Clock Oscillator: The inclusion of an on-chip oscillator reduces the need for external components, thus minimizing the overall system footprint and cost.
  • Serial Data Input/Output Ports: Multiple serial data input/output ports provide flexibility in interfacing with other digital audio equipment.
  • Software Programmable: The SigmaStudio™ software tool from Analog Devices allows for easy programming and customization of the DSP, providing a user-friendly interface for complex audio processing tasks.

Applications:

The ADAU1702JSTZ-RL is versatile and can be used in various applications, including:

  • Automotive audio systems
  • Home theater and entertainment systems
  • Professional audio equipment
  • Active speakers and soundbars
  • Portable and battery-powered audio devices

With its robust feature set and programmable nature, the ADAU1702JSTZ-RL from Analog Devices Inc. is an ideal choice for designers looking to implement advanced audio processing capabilities in their systems with minimal design complexity and power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7475 $54.9900
9+ $11.2800 $101.5200
14+ $10.9275 $152.9850
19+ $10.5750 $200.9250
25+ $10.2225 $255.5625
33+ $9.1650 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 847 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess