EN
  • EN
  • DE

ADAU1450WBCPZ-RL

Part No ADAU1450WBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC AUDIO PROCESSOR 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series Automotive, SigmaDSP®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 72-VFQFN Exposed Pad, CSP
Case / Package 72-LFCSP-VQ (10x10)
Family Name ADAU1450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADAU1450WBCPZ-RL-ND, ADAU1450WBCPZ-RLCT, ADAU1450WBCPZ-RLTR, ADAU1450WBCPZ-RLDKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910170-ADAU1450WBCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADAU1450WBCPZ-RL CAD Model

Description

Product Overview: ADAU1450WBCPZ-RL by Analog Devices Inc.

The ADAU1450WBCPZ-RL is a sophisticated SigmaDSP® digital audio processor from the renowned manufacturer Analog Devices Inc. This cutting-edge component is designed to deliver exceptional sound quality and audio processing capabilities, making it an ideal choice for a wide range of audio applications. From automotive audio systems to professional audio equipment, the ADAU1450WBCPZ-RL provides the flexibility and performance needed to meet the most demanding audio processing requirements.

At the heart of the ADAU1450WBCPZ-RL lies a powerful 32-bit DSP core, which is capable of executing advanced audio algorithms with precision and speed. This processor supports a variety of audio inputs and outputs, including I2S and TDM, giving designers the versatility to integrate it into complex audio systems. With its programmable nature, the ADAU1450WBCPZ-RL allows for customization of signal flows and audio processing functions to achieve the desired audio performance and characteristics.

The ADAU1450WBCPZ-RL is housed in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that measures just 10mm x 10mm, making it suitable for space-constrained applications. This package is also designed for improved thermal performance, ensuring reliable operation even under high processing loads. The part number suffix 'RL' indicates that this product is available in a tape and reel packaging, which is convenient for automated manufacturing processes.

Analog Devices Inc. provides comprehensive support for the ADAU1450WBCPZ-RL, including development tools, software, and reference designs. This support helps to accelerate the design process and reduce time-to-market for products incorporating this audio processor. Whether it's for consumer electronics, professional audio systems, or automotive infotainment, the ADAU1450WBCPZ-RL is an excellent choice for delivering high-quality audio experiences.

In summary, the ADAU1450WBCPZ-RL from Analog Devices Inc. is a high-performance audio processor that offers robust audio processing capabilities, versatile connectivity options, and a compact form factor. Its programmability and support infrastructure make it a go-to solution for designers looking to push the boundaries of audio quality and functionality in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0286 $54.1716
12+ $8.4572 $101.4864
19+ $8.1715 $155.2585
27+ $7.6001 $205.2027
35+ $7.3143 $256.0005
43+ $7.0286 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,910 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess