EN
  • EN
  • DE

ADAU1361BCPZ-R7

Part No ADAU1361BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 24B PLL 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
Voltage - Supply, Analog 1.8V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Base Product Number ADAU1361
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910169-ADAU1361BCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADAU1361BCPZ-R7 CAD Model

Description

ADAU1361BCPZ-R7: Low Power, Stereo Audio Codec by Analog Devices Inc.

The ADAU1361BCPZ-R7 is a high-performance, low power, stereo audio codec designed by Analog Devices Inc., which is renowned for its precision in the field of audio processing. This codec is an ideal choice for a wide range of applications, from mobile devices to automotive audio systems, where power efficiency and sound quality are paramount.

At the heart of the ADAU1361BCPZ-R7 lies its ability to deliver superior audio performance with a 24-bit digital audio interface and support for sample rates up to 192kHz. This ensures that audio playback is crystal clear, providing an immersive listening experience for the end-user. Moreover, its low power consumption makes it particularly suitable for battery-powered devices, allowing for longer operation times without sacrificing audio fidelity.

The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which not only saves valuable board space but also contributes to its low power profile. The ADAU1361BCPZ-R7 incorporates flexible routing and mixing options, which means it can adapt to various audio architectures with ease. This flexibility is further enhanced by its programmable input and output configurations, allowing designers to tailor the audio paths to their specific needs.

Additionally, the ADAU1361BCPZ-R7 features multiple analog input and output channels, headphone drivers, and a stereo ADC and DAC. It boasts an integrated PLL (Phase-Locked Loop) that provides a zero-jitter clock for the DAC, a critical feature for maintaining audio quality in digital systems. The codec also includes a built-in microphone bias circuit, which simplifies the design for systems that require voice input.

For designers and engineers looking to develop audio systems with high-quality sound reproduction and efficient power management, the ADAU1361BCPZ-R7 by Analog Devices Inc. offers a compelling solution. Its combination of audio performance, power efficiency, and design flexibility makes it a smart choice for pushing the boundaries of what's possible in audio technology.

For more information on specifications, application support, and evaluation tools, visit the Analog Devices Inc. website or contact their support team to ensure your next audio project benefits from the exceptional features of the ADAU1361BCPZ-R7 audio codec.

You May Also Be Interested in

AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Need more? Email Us
ams
Lowest to $3.2271
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9524 $56.8572
7+ $15.5507 $108.8549
10+ $15.0647 $150.6470
14+ $14.5788 $204.1032
18+ $14.0928 $253.6704
24+ $12.6349 $303.2376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,001 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess