EN
  • EN
  • DE

ADADC85S-12

Part No ADADC85S-12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single Channel Single ADC SAR 12-bit Parallel 32-Pin SBCDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Contact Plating Gold
Differential Nonlinearity 0.5 LSB
Interface Parallel
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Power Dissipation 1.5 W
Max Supply Voltage 15 V
Min Operating Temperature -25 °C
Min Supply Voltage 5 V
Mount Through Hole
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Inputs 1
Number of Pins 32
Packaging Bulk
Polarity Bipolar, Unipolar
Power Dissipation 1.5 W
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Non-Compliant
Supply Type Dual
Win Source Part Number 1220269-ADADC85S-12
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADADC85S-12 CAD Model

Description

The ADADC85S-12 is a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision high-performance signal processing technology. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications that require precise digital representations of analog signals.

Key Features and Benefits

  • Resolution: The ADADC85S-12 boasts a 12-bit resolution, providing fine detail in the digital output for applications that demand high levels of precision.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog inputs to digital outputs efficiently, making it ideal for high-speed signal processing tasks.
  • Input Range: The device supports a flexible input range, accommodating a variety of signal amplitudes, which allows for versatile use across different systems and environments.
  • Interface: The ADC features an easy-to-use digital interface that facilitates seamless communication with microprocessors and digital systems, ensuring quick integration into your designs.
  • Power Consumption: Designed with power efficiency in mind, the ADADC85S-12 minimizes power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Package: It comes in a robust package that ensures long-term reliability and stability, even in harsh conditions.

Applications

The ADADC85S-12 from Analog Devices Inc. is suitable for a diverse range of applications, including but not limited to:

  • Data Acquisition Systems
  • Medical Imaging Equipment
  • Instrumentation and Control Systems
  • Communication Systems
  • Digital Signal Processing

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADADC85S-12 is no exception. With its rigorous testing and quality control measures, you can trust this ADC to perform consistently and reliably over its lifespan, even in the most demanding applications.

For detailed specifications, application notes, and support resources, please refer to the official documentation and resources provided by Analog Devices Inc. The ADADC85S-12 is more than just a component; it's a solution that empowers your designs with precision, speed, and reliability.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,164.1792 $1,164.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess