EN
  • EN
  • DE

ADA4922-1ACPZ-RL7

Part No ADA4922-1ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description High Voltage, Differential 18-Bit ADC Driver | IC ADC DRVR 18BIT HV DIFF 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type ADC Driver
Applications Data Acquisition
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Family Part Number ADA4922
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139509-ADA4922-1ACPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4922-1ACPZ-RL7 CAD Model

Description

ADA4922-1ACPZ-RL7 - High-Speed Differential Amplifier from Analog Devices Inc.

The ADA4922-1ACPZ-RL7 is a high-performance, single differential amplifier designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is part of the ADA4922 family, tailored for applications requiring high-speed data acquisition, signal processing, and high-bandwidth communications. The ADA4922-1ACPZ-RL7 is an ideal choice for driving high-speed analog-to-digital converters (ADCs) and buffering high-speed digital-to-analog converters (DACs).

With its low distortion and noise characteristics, the ADA4922-1ACPZ-RL7 is engineered to deliver exceptional dynamic performance, making it suitable for advanced radar systems, medical imaging equipment, and professional video electronics. The amplifier operates over a wide supply voltage range and features a high slew rate, enabling it to handle rapid signal changes efficiently, thus preserving signal fidelity in high-speed applications.

Key Features:

  • High Speed: The device boasts a high bandwidth, providing the necessary speed for high-frequency signal processing.
  • Low Noise: Designed with low noise characteristics, it ensures minimal signal distortion and is suitable for sensitive applications where signal integrity is paramount.
  • Low Distortion: The ADA4922-1ACPZ-RL7 offers low harmonic distortion, which is critical for maintaining the quality of the output signal in high-performance systems.
  • Flexible Power Supply: The amplifier operates over a wide supply voltage range, accommodating various application requirements and simplifying power management.
  • Robust Packaging: Packaged in a compact LFCSP (Lead Frame Chip Scale Package), the ADA4922-1ACPZ-RL7 is designed for space-constrained applications and provides reliable performance even in harsh environments.

The ADA4922-1ACPZ-RL7's differential output provides improved immunity to common-mode noise and is optimized for driving ADCs with differential inputs. This feature, combined with its excellent dynamic performance, makes it a versatile building block in mixed-signal systems.

Whether it's for professional-grade video equipment, communication infrastructure, or precision instrumentation, the ADA4922-1ACPZ-RL7 from Analog Devices Inc. stands out as a high-speed differential amplifier that delivers both performance and reliability to meet the demands of today's advanced electronic systems.

You May Also Be Interested in

Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5458 $58.6374
7+ $16.0376 $112.2632
10+ $15.5364 $155.3640
14+ $15.0352 $210.4928
18+ $14.5340 $261.6120
24+ $13.0305 $312.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess