EN
  • EN
  • DE

ADA4895-2ARMZ-R7

Part No ADA4895-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, 1 nV/√Hz, G ≥ 10 Stable, Rail-to-Rail Output Amplifier | IC OPAMP GP 2 CIRCUIT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 943V/μs
-3db Bandwidth 236MHz
Current - Input Bias 11μA
Voltage - Input Offset 53μV
Supply Current 3mA
Current - Output / Channel 116mA
Supply Voltage , Single/Dual (±) 3V ~ 10V, ±1.5V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number ADA4895
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139501-ADA4895-2ARMZ-R7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADA4895-2
Introduction Date September 27, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4895-2ARMZ-R7 CAD Model

Description

The ADA4895-2ARMZ-R7 is a high-performance, dual-channel operational amplifier engineered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This op-amp is designed to meet a broad range of applications, making it an ideal choice for engineers looking for a versatile and reliable component for their designs.

Key Features:

  • High Speed: With a bandwidth of 230 MHz and a slew rate of 1000 V/μs, the ADA4895-2ARMZ-R7 provides rapid signal response, making it suitable for high-speed amplification tasks.
  • Low Noise: The device boasts a low voltage noise density of 2.7 nV/√Hz, ensuring signal fidelity and clarity, which is critical for precision applications such as medical imaging and instrumentation.
  • Low Distortion: Harmonic distortion levels are exceptionally low, with -92 dBc HD2 & -88 dBc HD3 at 1 MHz, which is essential for high-fidelity audio applications and test equipment.
  • Power Efficient: The ADA4895-2ARMZ-R7 operates at 5.5 mA/amplifier, which is advantageous for power-sensitive applications.
  • Rail-to-Rail Output: This feature allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in single or split supply systems.
  • Wide Supply Range: The operational amplifier can function within a wide supply voltage range of 3 V to 10 V, accommodating various power supply scenarios.
  • Dual Channel: The dual-channel configuration facilitates the design of compact and efficient systems by reducing the number of components required.

Applications:

The ADA4895-2ARMZ-R7 is adept at serving in a multitude of applications, including but not limited to:

  • Professional Video Equipment
  • High-Resolution ADC Drivers
  • Active Filters
  • High-Performance Audio
  • Medical Imaging Systems
  • Test and Measurement Instruments

With its robust feature set, the ADA4895-2ARMZ-R7 from Analog Devices Inc. is an excellent choice for designers who require a high-speed, low-noise, and power-efficient op-amp. Its dual-channel design and rail-to-rail output make it a flexible and practical component for a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7764 $51.5528
5+ $21.1499 $105.7495
8+ $20.4890 $163.9120
11+ $19.8280 $218.1080
14+ $19.1671 $268.3394
18+ $17.1843 $309.3174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess