EN
  • EN
  • DE

ADA4355ABCZ

Part No ADA4355ABCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description OTDR AFE FOR 150KM OPTICAL FIBER /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tray
Type Converter
Input Type Analog Current
Output Type LVDS
Current - Supply 165 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 84-LFBGA, CSPBGA
Supplier Device Package 84-CSPBGA (12x6)
Base Product Number ADA4355
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADA4355ABCZ,505-ADA4355ABCZ
Standard Package 1
Win Source Part Number 1224308-ADA4355ABCZ
Ultra Librarian 3D Model Ultra Librarian ADA4355ABCZ CAD Model

Description

The ADA4355ABCZ is a state-of-the-art mixed-signal front-end (MxFE) IC designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This high-performance product is tailored for advanced applications that require precise signal processing, such as medical imaging, instrumentation, and communication systems.

Key Features

  • High Integration: The ADA4355ABCZ integrates multiple functions into a single chip, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and additional signal processing components. This level of integration simplifies system design and can help reduce the overall footprint and power consumption of the end application.
  • Superior Performance: With its high-resolution ADCs and DACs, the ADA4355ABCZ provides excellent dynamic range, signal-to-noise ratio (SNR), and spurious-free dynamic range (SFDR), ensuring accurate and reliable signal conversion for critical applications.
  • Flexible Configuration: The device offers a flexible interface with programmable options, allowing designers to customize the IC to meet the specific needs of their applications. This flexibility makes the ADA4355ABCZ suitable for a wide range of use cases.
  • Low Power Consumption: Designed with power efficiency in mind, the ADA4355ABCZ operates with a low power consumption profile, making it ideal for portable and battery-powered applications where energy efficiency is crucial.

Applications

The ADA4355ABCZ is versatile and can be used in a variety of high-performance applications, including:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Communication Infrastructure
  • Industrial Control Systems

Technical Specifications

Parameter Value
Resolution ADCs/DACs: High Resolution
SNR Excellent Signal-to-Noise Ratio
SFDR High Spurious-Free Dynamic Range
Power Consumption Low
Interface Programmable/Flexible

With its combination of performance, integration, and flexibility, the ADA4355ABCZ from Analog Devices Inc. represents a top-tier solution for designers looking to create sophisticated and reliable systems in their respective fields.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess