Analog Devices ADA4000-1ARZ Precision Amplifier
The ADA4000-1ARZ is a high-performance precision amplifier manufactured by Analog Devices Inc., designed to offer a perfect blend of low power consumption and high accuracy. This makes it an ideal choice for a wide range of applications, including control systems, medical instruments, and precision data acquisition systems.
Key Features
- Low Offset Voltage: The ADA4000-1ARZ boasts an impressive low offset voltage, which significantly reduces error in precision applications.
- Low Noise: With its low noise performance, this amplifier ensures signal fidelity, making it suitable for sensitive electronics where signal integrity is paramount.
- High Speed: The device offers high-speed operation without sacrificing precision, making it an excellent choice for fast-response systems.
- Low Power Consumption: It is designed for efficient power usage, which is critical for battery-powered or energy-sensitive applications.
- Wide Supply Range: The ADA4000-1ARZ operates over a wide supply range, accommodating various power supply configurations and system requirements.
- Robust ESD Protection: The product is equipped with robust electrostatic discharge (ESD) protection, ensuring durability and long-term reliability.
Applications
The ADA4000-1ARZ precision amplifier is versatile and can be used in a multitude of applications. Some of the most common applications include:
- Instrumentation amplifiers
- Active filters
- Buffer amplifiers
- Data acquisition systems
- Process control systems
- Medical devices
Technical Specifications
| Parameter |
Value |
| Package/Case |
8-SOIC (0.154", 3.90mm Width) |
| Number of Channels |
1 |
| Bandwidth |
4 MHz |
| Supply Voltage |
±2.7 V to ±18 V |
| Operating Temperature |
-40°C to +125°C |
The ADA4000-1ARZ is available for purchase from authorized distributors, ensuring you receive a genuine component with full manufacturer support. For detailed technical documentation, reference designs, and application notes, visit the Analog Devices Inc. website.