EN
  • EN
  • DE

AD9984KSTZ-170

Part No AD9984KSTZ-170
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DISPLAY 10BIT 170MSPS 80LQFP / Video Interface IC Serial 80-LQFP (14x14) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Function Interface
Applications Consumer Video
Control Interface Serial
Voltage - Supply 1.8V ~ 3.3V
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number AD9984
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40616-AD9984KSTZ-170
Ultra Librarian 3D Model Ultra Librarian AD9984KSTZ-170 CAD Model

Description

The AD9984KSTZ-170 is a high-performance, mixed-signal front-end (MxFE) integrated circuit from the renowned manufacturer Analog Devices Inc. Designed for advanced video applications, this high-quality component provides a comprehensive solution for interfacing with analog video signals and converting them into a digital format that can be processed by downstream digital video equipment.

Key Features

  • High-Quality Analog-to-Digital Conversion: The AD9984KSTZ-170 features a precision analog-to-digital converter (ADC) that supports resolutions up to UXGA (1600x1200) and beyond, ensuring crystal-clear image quality for high-definition video applications.
  • Flexible Input Interface: This device is capable of interfacing with a wide range of video sources, including RGB and YPbPr component video, as well as composite and S-video formats, making it highly versatile for different video processing needs.
  • Advanced Sync Processing: It incorporates sophisticated synchronization processing, which enables it to handle various sync types such as separate horizontal and vertical, composite, and sync-on-green signals.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9984KSTZ-170 operates with low power consumption, making it suitable for applications where power efficiency is critical.
  • Compact Packaging: The component comes in a compact 100-lead LQFP (Low Profile Quad Flat Package) that minimizes board space and is suitable for space-constrained applications.

Applications

The AD9984KSTZ-170 is ideal for a variety of high-end video applications, including:

  • Professional video editing and broadcasting equipment
  • High-resolution video projectors and monitors
  • Medical imaging devices
  • Industrial video systems
  • Advanced video conferencing solutions

Technical Specifications

The device operates over a temperature range of -40°C to +85°C and requires a single 3.3V power supply for standard operation. Its integrated PLL (Phase-Locked Loop) reduces the need for external components, further simplifying design and reducing overall system costs.

For detailed technical specifications, application notes, and support resources, prospective buyers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team for personalized assistance.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess