EN
  • EN
  • DE

AD9888KSZ-100

Part No AD9888KSZ-100
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC FLAT PANEL INTERFACE 128-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications Graphic Cards, VGA Interfaces
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 128-MQFP (14x20)
Mounting Surface Mount
Win Source Part Number 077379-AD9888KSZ-100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9888KSZ-100 CAD Model

Description

Product Overview: AD9888KSZ-100 by Analog Devices Inc.

The AD9888KSZ-100 is a high-performance, mixed-signal front-end (MxFE) integrated circuit brought to you by Analog Devices Inc. This advanced component is designed to cater to a broad range of applications that require high-speed data acquisition and processing, such as medical imaging, industrial inspection, and communication systems.

At the heart of the AD9888KSZ-100 lies a powerful analog-to-digital converter (ADC) capable of operating at a clock speed of up to 100 MHz. This enables the device to offer not only rapid data conversion but also ensures excellent dynamic performance, making it suitable for capturing high-resolution images and high-speed signals with great fidelity.

The device comes in a compact 100-lead LQFP (Low-profile Quad Flat Package) that is designed to save precious board space while still providing robust connectivity and ease of integration into system designs. The AD9888KSZ-100 boasts an impressive array of features, including a flexible input range, programmable gain settings, and a clamping function, all of which contribute to its versatility in various application scenarios.

With its integrated triple 8-bit ADCs, the AD9888KSZ-100 is particularly well-suited for handling RGB video signals, making it an ideal choice for high-end video processing equipment. The device also includes a PLL (Phase-Locked Loop) circuit that provides stable and precise timing for the ADCs, ensuring synchronized data sampling and reducing jitter.

Analog Devices Inc. is known for its commitment to quality, and the AD9888KSZ-100 is no exception. It is built to meet the stringent requirements of industrial and commercial applications, offering both durability and reliability. The device's operational temperature range ensures that it can function effectively in a variety of environmental conditions.

In summary, the AD9888KSZ-100 from Analog Devices Inc. is a top-tier solution for designers seeking a high-speed, accurate, and reliable MxFE for their data acquisition and signal processing needs. Its combination of speed, precision, and versatility makes it a standout product in the Analog Devices portfolio.

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess