EN
  • EN
  • DE

AD9888KS-140

Part No AD9888KS-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description 100/140/170/205 MSPS Analog Flat Panel Interface / AFE General Purpose 3 ADC 8bit 3.3V 128-Pin MQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 172484-AD9888KS-140
Popularity Medium
Supply and Demand Status Balance
Family Name AD9888
Introduction Date June 26, 2001
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9888KS-140 CAD Model

Description

The AD9888KS-140 is a state-of-the-art 8-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., designed to deliver high-speed and high-performance data conversion for a wide range of applications. This ADC is capable of sampling analog signals at speeds up to 140 mega samples per second (MSPS), making it an ideal choice for demanding applications that require rapid and accurate digital representation of analog inputs.

Key Features:

  • High-Speed Performance: With a sampling rate of 140 MSPS, the AD9888KS-140 is well-suited for high-speed signal processing tasks, including digital imaging, communications, and data acquisition systems.
  • Resolution: The 8-bit resolution ensures that the converter can capture a wide dynamic range of the input signal, maintaining the integrity of the original analog signal with high fidelity.
  • Integrated Features: The device includes a flexible input range and an on-chip reference and track-and-hold circuit, which simplifies system design and reduces external component count.
  • Low Power Consumption: Engineered for efficiency, the AD9888KS-140 offers low power operation, which is crucial for portable and battery-operated devices.
  • Easy Interface: It features a parallel LVDS (Low Voltage Differential Signaling) output, which allows for easy interfacing with digital signal processors (DSPs) and FPGAs.

Applications:

The AD9888KS-140 is versatile and can be used in various high-speed data conversion applications, including:

  • Medical Imaging Equipment
  • Professional Video Cameras
  • Test and Measurement Instruments
  • High-Resolution Scanners
  • Radar and Satellite Communication Systems

Technical Specifications:

Parameter Value Resolution 8-Bit Max Sampling Rate 140 MSPS Input Voltage Range Adjustable Output Format Parallel LVDS Power Supply Single 3.3V

With its robust feature set and high-speed capabilities, the AD9888KS-140 from Analog Devices Inc. is a powerful ADC solution that can meet the needs of the most demanding high-speed data conversion tasks.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,380 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess