EN
  • EN
  • DE

AD9883A

Part No AD9883A
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 110 MSPS/140 MSPS Analog Interface for Flat Panel Displays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139342-AD9883A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9883A CAD Model

Description

The AD9883A from Analog Devices Inc. is a versatile and high-performance integrated multiformat decoder that is designed to simplify the interface between any type of video source and digital display devices. This sophisticated IC is capable of handling a wide range of video inputs including RGB graphics and component video signals, making it an ideal choice for advanced television and PC monitor applications.

Key Features

  • High-Quality Conversion: The AD9883A features a 170 MSPS analog-to-digital converter (ADC) that ensures high-quality conversion of analog signals to digital format, preserving the integrity of the original video content.
  • Automatic Sync Processing: It includes automatic sync processing, which allows for easy handling of various sync types including composite, separate, or SOG (Sync On Green).
  • Flexible Input Formats: This decoder supports multiple video input formats, including RGB and YPbPr video signals, providing flexibility for a broad range of applications.
  • Programmable Phase Adjustment: The device offers programmable phase adjustment, enabling precise control over the sampling of input video signals.
  • Digital PLL: The integrated digital phase-locked loop (PLL) ensures stable and reliable operation, even with varying input signal conditions.

Applications

  • High-Definition Televisions (HDTVs)
  • PC Monitors
  • Projectors
  • Video Capture Cards
  • Advanced Video Processing Systems

The AD9883A is a testament to Analog Devices Inc.'s commitment to providing high-quality and reliable products for the video processing market. Its ability to handle various video formats with ease makes it a robust solution for designers looking to bridge the gap between analog video sources and digital displays. The device's advanced features ensure a seamless and high-quality viewing experience, making it a crucial component in the construction of modern video systems.

For more detailed technical specifications and application support, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess