EN
  • EN
  • DE

AD9880KSTZ-100

Part No AD9880KSTZ-100
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE/HDMI 100MHZ 100LQFP / Video Interface 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Applications Video
Interface Analog, HDMI
Voltage - Supply 3.15V ~ 3.47V
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9880
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40498-AD9880KSTZ-100
Ultra Librarian 3D Model Ultra Librarian AD9880KSTZ-100 CAD Model

Description

Product Overview: AD9880KSTZ-100 by Analog Devices Inc.

The AD9880KSTZ-100 is a high-performance integrated circuit from Analog Devices Inc., designed to provide an all-in-one interface solution for both digital and analog video signals. This versatile IC is ideal for a wide range of applications, including professional displays, projectors, HDTVs, and other advanced video electronics. It simplifies system design by integrating a multi-format video decoder, high-quality 10-bit analog-to-digital conversion, and HDMI 1.3 reception capabilities.

Key Features:

  • High-Quality Analog and Digital Interface: The AD9880KSTZ-100 supports HDMI 1.3 and can handle video signals up to 165 MHz, making it suitable for high-resolution video processing. It also includes an integrated equalizer for enhanced signal integrity over long cable runs.
  • Advanced Video Decoding: With its built-in analog video decoder, the chip can process various video formats including RGB, YPbPr, and more, delivering flexible input options for different video sources.
  • 10-bit ADC: The high-performance 10-bit analog-to-digital converter ensures accurate and precise digital representation of the analog input signals, providing excellent image quality with reduced noise and greater color depth.
  • Integrated HDCP: The device features built-in High-bandwidth Digital Content Protection (HDCP) keys, which enables the secure transmission of protected digital video content, adhering to the latest content protection standards.
  • Programmable Features: A range of programmable functions such as gain control, clamp control, and auto offset adjustment offer designers flexibility and control over their video processing applications.

Applications:

The AD9880KSTZ-100 is designed to meet the needs of advanced video processing systems. It is particularly well-suited for:

  • High Definition Televisions (HDTVs)
  • Video Projectors
  • Professional Displays and Monitors
  • Video Capture and Editing Systems
  • Advanced Video Signal Conversion Equipment

As a product of Analog Devices Inc., a leader in high-performance semiconductors, the AD9880KSTZ-100 stands out for its reliability, cutting-edge technology, and ability to streamline complex video system designs. It is available in a compact LQFP-100 package, making it a space-efficient choice for modern electronics where board space is at a premium.

Whether you're developing the next generation of video display technology or looking to integrate multiple video formats into a single device, the AD9880KSTZ-100 offers a robust and comprehensive solution that can significantly enhance your product's performance and capabilities.

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess