EN
  • EN
  • DE

AD9857ASTZ

Part No AD9857ASTZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC QUADRATURE DGTL UPCONV 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Purpose Upconverter
Frequency 5MHz to 200MHz
RF Type HFC Cable Network
Case / Package 80-LQFP (14x14)
Win Source Part Number 085044-AD9857ASTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9857
Introduction Date July 15, 2000
ECCN 5A991.b
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9857ASTZ CAD Model

Description

The AD9857ASTZ is a highly integrated device from Analog Devices Inc., designed to serve as a complete digital synthesizer and a high-speed digital-to-analog converter (DAC) in a single compact package. This IC is specifically tailored for applications that require a high level of programmability and a wide dynamic range, such as wireless communication systems, instrumentation, and radar.

Key Features:

  • High Performance: The AD9857ASTZ boasts a 14-bit DAC with a sample rate of up to 400 MSPS (Mega Samples Per Second), providing excellent spectral purity and dynamic range.
  • Integrated PLL: With an on-board phase-locked loop (PLL), the device can generate a wide range of frequencies with fine resolution, making it ideal for frequency agile systems.
  • Programmable Modulation: It supports various modulation formats including QPSK, BPSK, and OQPSK, as well as user-defined modulation schemes, offering versatility in digital modulation applications.
  • Flexible Interface: The AD9857ASTZ features a serial peripheral interface (SPI) for easy programming and control, allowing seamless integration with a variety of microcontrollers and digital signal processors.
  • Compact Form Factor: Housed in a 48-lead LQFP (Low-profile Quad Flat Package), it is designed for space-constrained applications without compromising on functionality.

Applications:

  • Wireless communication infrastructure (e.g., base stations for mobile networks)
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Radar and satellite communication systems
  • Software-defined radio (SDR)

The AD9857ASTZ combines Analog Devices Inc.'s expertise in high-speed data conversion and frequency synthesis to deliver a product that simplifies design complexity and accelerates time-to-market for a wide range of applications. Its robust feature set and high level of integration make it an excellent choice for designers looking to optimize system performance while reducing overall system size and cost.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1177 $64.2354
4+ $26.3530 $105.4120
6+ $25.5294 $153.1764
9+ $24.7059 $222.3531
11+ $23.8824 $262.7064
15+ $21.4118 $321.1770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess