EN
  • EN
  • DE

AD974ARZ

Part No AD974ARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 16BIT 200K 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Data Acquisition System (DAS) 16 b 200k Serial 28-SOIC
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name AD974
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 13
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910076-AD974ARZ
Ultra Librarian 3D Model Ultra Librarian AD974ARZ CAD Model

Description

The AD974ARZ is a high-performance, multichannel analog-to-digital converter (ADC) produced by Analog Devices Inc., a renowned leader in precision signal processing technology. This component is designed to cater to a wide range of applications, including industrial control systems, medical instrumentation, and complex data acquisition systems.

Key Features:

  • Resolution: The AD974ARZ boasts a 16-bit resolution, providing high-precision digital outputs that enable accurate and detailed signal representation.
  • Number of Channels: It features four independent ADC channels, allowing simultaneous sampling and conversion of multiple analog signals.
  • Sampling Rate: This ADC offers a maximum sampling rate of 200 kSPS (kilo samples per second), ensuring timely processing and analysis of input signals.
  • Interface: The device includes a user-friendly serial interface compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration into various system architectures.
  • Reference: An onboard precision voltage reference enhances the stability and accuracy of conversions, even under fluctuating operating conditions.
  • Power Supply: The AD974ARZ operates with a single 5 V power supply, minimizing power consumption and making it suitable for portable or power-sensitive applications.

Performance and Reliability:

The AD974ARZ is engineered to deliver exceptional performance with features like an extended temperature range and robust noise immunity. Its high throughput rate and low power dissipation are complemented by an automatic power-down function, which further reduces power usage when the converter is not in active operation. The ADC's durable construction and reliability make it an ideal choice for demanding environments where consistent performance is critical.

Applications:

This versatile ADC is used across various industries, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical diagnostic equipment
  • Scientific instrumentation

In summary, the AD974ARZ from Analog Devices Inc. is a high-quality, multichannel ADC that offers a blend of precision, speed, and reliability, making it an excellent choice for professionals seeking top-tier signal conversion solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.6414 $82.6414
2+ $67.8084 $135.6168
3+ $65.6894 $197.0682
4+ $63.5704 $254.2816
5+ $61.4513 $307.2565
7+ $55.0943 $385.6601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 307 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess