EN
  • EN
  • DE

AD9634BCPZ-210

Part No AD9634BCPZ-210
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000322-AD9634BCPZ-210
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tray
Operating Temperature -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting Type Surface Mount
Base Product Number AD9634
Product Status Active
Ultra Librarian 3D Model Ultra Librarian AD9634BCPZ-210 CAD Model

Description

Product Overview: AD9634BCPZ-210 from Analog Devices Inc.

The AD9634BCPZ-210 is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC operates at a 210 MSPS (mega samples per second) conversion rate, delivering exceptional dynamic performance and making it an ideal choice for a wide range of applications, including wireless communications, radar systems, and instrumentation.

Key Features

  • High-Speed Operation: With a sampling rate of 210 MSPS, the AD9634BCPZ-210 is capable of handling high-speed signals without compromising on accuracy or performance.
  • Resolution: The 12-bit resolution ensures precise digital representation of the input signal, providing fine detail for signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC maintains its performance while minimizing power usage, making it suitable for power-sensitive applications.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for the accurate capturing of small signal variations against common-mode noise.
  • Integrated Features: The device includes an on-chip voltage reference and sample-and-hold circuit, simplifying system design and reducing external component requirements.
  • Flexible Interface: The AD9634BCPZ-210 features a user-friendly serial port interface for easy configuration and a parallel LVDS (Low Voltage Differential Signaling) output to facilitate high-speed data transfer.

Applications

The versatility of the AD9634BCPZ-210 makes it suitable for a variety of demanding applications, including:

  • Wireless infrastructure (GSM, EDGE, WCDMA, LTE)
  • Radar and satellite communication systems
  • Test and measurement equipment
  • Imaging systems and digital camera interfaces
  • Medical imaging such as MRI and CT scanners

Package and Quality

The device is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified over the industrial temperature range. Analog Devices Inc. ensures high standards of quality and reliability for the AD9634BCPZ-210, making it a dependable choice for critical applications where performance and durability are paramount.

With its combination of high speed, precision, and integrated features, the AD9634BCPZ-210 ADC from Analog Devices Inc. represents a state-of-the-art solution for converting analog signals into digital data with fidelity and efficiency.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.1594 $81.1594
2+ $78.6232 $157.2464
3+ $76.0870 $228.2610
4+ $73.5507 $294.2028
5+ $65.9420 $329.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess