EN
  • EN
  • DE

AD9600ABCPZ-125

Part No AD9600ABCPZ-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT PIPELINED 64LFCSP / 10 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 10
Sampling Rate (Per Second) 125M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting SMD (SMT)
Base Product Number AD9600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD9600ABCPZ-125,AD9600ABCPZ125,2156-AD9600ABCPZ-125
Standard Package 1
Win Source Part Number 1227190-AD9600ABCPZ-125
Ultra Librarian 3D Model Ultra Librarian AD9600ABCPZ-125 CAD Model

Description

Product Overview: AD9600ABCPZ-125 by Analog Devices Inc.

The AD9600ABCPZ-125 is a high-performance, dual-channel analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in the field of high-precision electronic components. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for advanced digital data acquisition systems.

Key Features

  • Resolution: The AD9600 features a 14-bit resolution, providing fine detail in signal conversion for applications requiring high levels of precision.
  • Sampling Rate: With a maximum sampling rate of 125 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals at high speeds, suitable for demanding applications such as medical imaging and radar systems.
  • Input Range: It offers a flexible input range, accommodating a variety of signal levels to ensure versatility across multiple applications.
  • Output Format: The device supports various output formats, including LVDS (Low-Voltage Differential Signaling) for reduced noise and crosstalk during data transmission.
  • Dual-Channel: The dual-channel design allows simultaneous sampling of two analog inputs, which can be critical for synchronized data acquisition tasks.

Applications

The AD9600ABCPZ-125 is well-suited for a broad range of applications, including:

  • Telecommunications
  • Test and measurement equipment
  • Medical imaging systems
  • Radar and satellite communication systems
  • Professional video equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD9600ABCPZ-125 is no exception. Built to meet high standards, this ADC ensures reliable performance in critical systems where accuracy and consistency are paramount.

Package and Availability

The AD9600ABCPZ-125 comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor, optimizing board space without sacrificing performance. This product is available through various distributors, and detailed documentation including datasheets, reference designs, and application notes can be found on the Analog Devices website.

For engineers and system designers seeking an ADC that combines high-speed, precision, and reliability, the AD9600ABCPZ-125 from Analog Devices Inc. is a compelling choice that stands out in its category.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.1286 $98.2572
3+ $40.3108 $120.9324
5+ $39.0510 $195.2550
7+ $37.7913 $264.5391
8+ $36.5316 $292.2528
11+ $32.7525 $360.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,539 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess