EN
  • EN
  • DE

AD9520-1BCPZ-REEL7

Part No AD9520-1BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 12 LVPECL/24 CMOS Output Clock Generator with Integrated 2.5 GHz VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output CMOS, LVPECL
Number of Circuits 1
Frequency - Max 2.65GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1139106-AD9520-1BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9520-1
Introduction Date September 01, 2008
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD9520-1BCPZ-REEL7 CAD Model

Description

The AD9520-1BCPZ-REEL7 is a high-performance clock distribution IC, engineered to deliver precise clock distribution and signal conditioning with low jitter and phase noise. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this device is an integral component for communication, instrumentation, and aerospace applications where signal integrity is paramount.

Key Features:

  • High Precision: The AD9520-1BCPZ-REEL7 offers excellent clock distribution precision, which is critical in maintaining the integrity of high-speed signals.
  • Low Jitter: With its low-jitter performance, this device ensures minimal signal distortion, making it ideal for sensitive applications where signal quality cannot be compromised.
  • Phase Noise: The device boasts superior phase noise characteristics, which is essential for applications that require high-frequency stability and accuracy.
  • Flexibility: It provides a versatile output configuration that allows for multiple output frequencies, enabling it to meet a wide range of application requirements.
  • Integration: The AD9520-1BCPZ-REEL7 integrates seamlessly into various systems, thanks to its compact form factor and compatibility with other components.
  • Power Efficiency: Despite its high performance, the device is designed for power efficiency, making it suitable for power-sensitive applications.
  • Packaging: Offered in a compact LFCSP (Lead Frame Chip Scale Package), it occupies minimal board space while providing robust performance.

Applications:

  • Wireless and Wired Communication Infrastructure
  • High-speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Aerospace and Defense Electronics

The AD9520-1BCPZ-REEL7 is provided in a tape and reel form (REEL7), which facilitates efficient assembly during the manufacturing process, especially for high-volume production environments. Analog Devices Inc. ensures that this clock distribution IC meets rigorous quality and performance standards, making it a reliable choice for your precision timing requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4845 $58.9690
5+ $24.1926 $120.9630
8+ $23.4365 $187.4920
11+ $22.6804 $249.4844
14+ $21.9244 $306.9416
18+ $19.6564 $353.8152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,173 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess