Product Overview: AD9518-4ABCPZ-RL7
The AD9518-4ABCPZ-RL7 is a high-performance, mixed-signal clock distribution IC that comes from the well-regarded product line of Analog Devices Inc. This integrated circuit offers a versatile solution for clock generation and distribution in complex systems, ensuring precise timing and synchronization across multiple components.
Key Features
- Clock Generation and Distribution: The AD9518-4ABCPZ-RL7 provides a multi-output clock generator with an integrated 1.6 GHz VCO (Voltage Controlled Oscillator). This feature allows for the generation of high-frequency clock signals with low jitter performance, making it ideal for demanding applications.
- Multiple Outputs: With six LVPECL (Low Voltage Positive Emitter-Coupled Logic) outputs, two pairs of LVDS (Low Voltage Differential Signaling) outputs, and six CMOS (Complementary Metal-Oxide-Semiconductor) outputs, the device caters to a variety of output requirements, facilitating its use in diverse systems.
- Programmable Dividers: It includes programmable dividers that allow users to tailor the output frequency for specific needs, enhancing its flexibility and adaptability to various applications.
- Low Jitter Performance: The device is designed to minimize phase noise and jitter, which is crucial for applications where signal integrity is paramount.
Applications
The AD9518-4ABCPZ-RL7 is suitable for a range of applications, including:
- Data communication equipment
- Wireless infrastructure
- Network synchronization
- Test and measurement systems
- High-performance computing
Technical Specifications
Here are some of the technical highlights:
- Supply Voltage: 3.3 V
- Operating Temperature Range: -40°C to +85°C
- Package: 48-lead LFCSP (7x7mm)
- RoHS Compliant
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD9518-4ABCPZ-RL7 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance consistency across various environmental conditions.
With its robust feature set and flexible design, the AD9518-4ABCPZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to implement a high-quality clock distribution solution in their electronic systems.