Product Overview: AD9389BBCPZ-165 by Analog Devices Inc.
The AD9389BBCPZ-165 is a high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of precision electronics. This advanced component is specifically engineered to meet the rigorous demands of high-definition multimedia interfacing, making it an ideal solution for a wide range of applications that require the transmission of high-quality video and audio signals.
Main Features
- High-Definition Multimedia Interface (HDMI): The AD9389BBCPZ-165 supports HDMI 1.3, enabling the transmission of uncompressed digital audio and video for exceptional quality and fidelity. It is perfect for applications that include HDTVs, digital projectors, and other advanced video equipment.
- Integrated HDCP: With an integrated High-bandwidth Digital Content Protection (HDCP) system, this IC ensures secure content delivery, which is essential for the protection of digital media against unauthorized copying.
- Enhanced Color Depth: The device supports deep color modes, allowing for a richer and more vibrant visual experience with extended color gamut.
- High-Quality Audio: It also carries high-quality digital audio, supporting multiple audio formats from standard stereo to multi-channel audio, such as Dolby TrueHD and DTS-HD Master Audio.
Technical Specifications
- Resolution: Capable of handling video resolutions up to 1080p, ensuring compatibility with the highest standard of HD video.
- Interface Type: HDMI/DVI
- Supply Voltage: Operates on a 1.8V core power supply, with 3.3V for I/O, making it suitable for low power consumption requirements.
- Package / Case: The device is housed in a compact 165-ball CSPBGA package, which minimizes its footprint on the printed circuit board.
- Operating Temperature: Designed for a wide operating temperature range, ensuring reliability and performance under varying environmental conditions.
This product is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for high-definition video and audio applications. The AD9389BBCPZ-165 is not only a testament to the company's innovation but also its dedication to quality and performance. Whether for consumer electronics, professional AV systems, or other multimedia applications, the AD9389BBCPZ-165 is designed to deliver superior performance and reliability.
Applications
- High-Definition Televisions (HDTVs)
- Digital Signage and Displays
- Home Theater Systems
- Professional Audio/Video Equipment
- Video Game Consoles
For further details and technical documentation, please visit the Analog Devices Inc. website or contact their support team.