EN
  • EN
  • DE

AD9388ABSTZ-170

Part No AD9388ABSTZ-170
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC GRAPHIC DIGITIZER 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Digitizer
Applications HDTV
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 198689-AD9388ABSTZ-170
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9388ABSTZ-170 CAD Model

Description

AD9388ABSTZ-170 Product Image

The AD9388ABSTZ-170 is a high-performance integrated circuit from Analog Devices Inc., designed to cater to the demanding requirements of advanced video applications. This versatile chip is an essential component for designers looking to create sophisticated multimedia and video processing systems.

Key Features:

  • High-Quality Video Processing: The device is capable of handling high-resolution video signals, ensuring crisp and clear video output for applications requiring superior image quality.
  • Multiple Input Formats: It supports a wide range of video input formats, including HDMI 1.3, DVI, and analog RGB or YPbPr video signals, providing flexibility in interfacing with different video sources.
  • Integrated HDMI Receiver: The AD9388ABSTZ-170 comes with an integrated HDMI receiver, enabling direct connection to HDMI sources without the need for additional components.
  • Audio Support: Along with video, it can handle high-definition audio streams, which makes it a comprehensive solution for multimedia applications.
  • Advanced De-interlacing: Its sophisticated de-interlacing algorithms ensure smooth video playback and high-quality progressive scan video output.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power consumption, making it suitable for portable and battery-powered devices.

Applications:

The AD9388ABSTZ-170 is ideal for a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Professional video editing and broadcasting equipment
  • Video conferencing systems
  • Home theater systems
  • Medical imaging displays

As a product of Analog Devices Inc., a leader in the semiconductor industry, the AD9388ABSTZ-170 is backed by robust technical support and is built to meet the highest quality and performance standards. Whether for commercial or industrial applications, this chip is an excellent choice for developers looking to integrate advanced video capabilities into their products.

You May Also Be Interested in

Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8195 $68.8195
3+ $56.4668 $169.4004
4+ $54.7031 $218.8124
5+ $52.9383 $264.6915
6+ $51.1734 $307.0404
8+ $45.8801 $367.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess