EN
  • EN
  • DE

AD9364BBCZREEL

Part No AD9364BBCZREEL
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX CELLULAR 144LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197259-AD9364BBCZREEL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Transceiver ICs
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type TxRx Only
Protocol LTE
Frequency 70MHz ~ 6GHz
Power - Output 8dBm
Current - Receiving 175mA ~ 275mA
Ultra Librarian 3D Model Ultra Librarian AD9364BBCZREEL CAD Model

Description

AD9364BBCZREEL - RF Transceiver from Analog Devices Inc.

The AD9364BBCZREEL is a high-performance, highly integrated radio frequency (RF) Agile Transceiver™ designed by Analog Devices Inc. This cutting-edge component is part of the reeled product range, indicating its suitability for high-volume production environments due to its packaging format. The AD9364 is specifically crafted for applications requiring a flexible and programmable radio platform, such as small cell and macro cell base stations, point-to-point communication systems, and general-purpose radio systems.

Key Features:

  • Frequency Range: The AD9364 operates in the 70 MHz to 6.0 GHz range, making it a versatile choice for a wide array of RF applications.
  • Channel Bandwidth: It supports channel bandwidths from less than 200 kHz to 56 MHz by changing the sampling rate and digital filters, allowing for flexibility in various communication standards.
  • Integration: The device integrates an RF front end, flexible mixed-signal baseband section, frequency synthesizers, and a configurable digital interface. This level of integration reduces the number of external components required and simplifies design complexity.
  • Power Efficiency: Designed with power efficiency in mind, the AD9364 features a low power transmit and receive mode, which is crucial for battery-powered and energy-conscious applications.
  • Programmability: Its programmable nature allows for the adjustment of performance parameters to match specific system requirements, providing designers with a highly adaptable solution.

Applications:

  • Wireless infrastructure (W-CDMA, TD-SCDMA, WiMAX, GSM, LTE)
  • Point to point data links
  • Software-defined radios
  • Public safety radios
  • Remote radio heads

The AD9364BBCZREEL from Analog Devices Inc. represents a significant advancement in RF technology, offering designers the ability to create highly efficient, flexible, and scalable wireless solutions. Its performance and programmability make it an ideal choice for a multitude of RF applications, ensuring reliable communication and data transfer across various platforms and standards.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $485.0747 $485.0747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess