EN
  • EN
  • DE

AD9353BCPZ-REEL

Part No AD9353BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF WIMAX MXFE 802.16 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 40151-AD9353BCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD9353BCPZ-REEL CAD Model

Description

Product Overview: AD9353BCPZ-REEL

The AD9353BCPZ-REEL is a cutting-edge integrated circuit (IC) component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This particular product is a testament to the company's commitment to innovation and excellence in the field of semiconductor design.

Key Features

  • High Integration: The AD9353BCPZ-REEL offers a high level of integration, resulting in a reduction of external components required for system design. This not only saves board space but also potentially reduces the overall system cost.
  • Performance: With its advanced design, this IC delivers exceptional performance, making it suitable for demanding applications that require precise and reliable operation.
  • Power Efficiency: The device is engineered to be power-efficient, which is crucial for battery-powered and energy-sensitive applications.
  • Reel Packaging: Supplied in reel packaging, the AD9353BCPZ-REEL is ideal for automated manufacturing processes, ensuring efficient handling and placement during assembly.

Applications

The AD9353BCPZ-REEL is versatile and can be used in a wide range of applications, including but not limited to:

  • Wireless communication systems
  • RF and IF infrastructure
  • Instrumentation and measurement equipment
  • Automotive systems
  • Defense and aerospace electronics

Technical Specifications

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) and operates over a specified temperature range. It is designed for robustness and reliability, meeting the stringent requirements of industrial and commercial applications.

Ordering Information

The AD9353BCPZ-REEL is available for order in tape and reel format, facilitating the mass production of electronic assemblies. Analog Devices Inc. ensures that each reel is packed to maintain the integrity and quality of the ICs during shipping and handling.

For detailed technical specifications, sample requests, or further assistance, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5221 $57.6105
11+ $9.4541 $103.9951
17+ $9.1586 $155.6962
23+ $8.8632 $203.8536
30+ $8.5678 $257.0340
40+ $7.6814 $307.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess