EN
  • EN
  • DE

AD9288BSTZ-80

Part No AD9288BSTZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Dual ADC Pipelined 80Msps 8-bit Parallel 48-Pin LQFP Tray / IC ADC 8BIT DUAL 80MSPS 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 8
Sampling Rate 80M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 077338-AD9288BSTZ-80
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9288
Introduction Date December 07, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9288BSTZ-80 CAD Model

Description

Product Overview: AD9288BSTZ-80

The AD9288BSTZ-80 is a high-performance, dual-channel, 8-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This cutting-edge component is specifically engineered to deliver robust performance for applications requiring high-speed data acquisition and processing.

Key Features

  • Sampling Rate: The AD9288BSTZ-80 boasts a maximum sampling rate of 80 MSPS (Mega Samples Per Second), enabling it to handle fast analog signals with ease.
  • Resolution: With an 8-bit resolution, this ADC provides a fine granularity of signal conversion, ensuring detailed and precise digital representation of the input analog signal.
  • Dual Channel: The device features two ADCs in one package, allowing simultaneous sampling of two different analog inputs. This is particularly useful in applications such as I/Q demodulation where phase information is critical.
  • Low Power Consumption: Designed for efficiency, the AD9288BSTZ-80 operates with low power consumption, making it ideal for power-sensitive applications.
  • Integrated Features: It includes an internal voltage reference and a track-and-hold circuit, which simplifies system design by reducing the number of external components needed.

Applications

The AD9288BSTZ-80 is versatile and can be used in a variety of applications, including:

  • Communications systems (e.g., wireless base stations, cable modems)
  • Medical imaging systems
  • Instrumentation and test equipment
  • Radar and satellite subsystems
  • Video and multimedia systems

Package and Quality

The ADC is available in a 48-lead LQFP (Low Profile Quad Flat Package) which ensures a compact footprint and ease of integration into system designs. The product adheres to high-quality standards, as expected from Analog Devices Inc., ensuring reliable performance in demanding environments.

Support and Resources

Analog Devices Inc. provides comprehensive technical support and resources for the AD9288BSTZ-80, including detailed datasheets, application notes, and reference designs to assist engineers in integrating this ADC into their projects effectively.

With its high-speed performance, dual-channel operation, and low power consumption, the AD9288BSTZ-80 is an excellent choice for designers looking to enhance their systems with superior data acquisition capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7924 $52.7544
14+ $7.2143 $101.0002
22+ $6.9888 $153.7536
30+ $6.7634 $202.9020
39+ $6.5380 $254.9820
52+ $5.8616 $304.8032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess