EN
  • EN
  • DE

AD9238BSTZ-20

Part No AD9238BSTZ-20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 20MSPS 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Sampling Rate 20M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.25 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP (7x7)
Win Source Part Number 077317-AD9238BSTZ-20
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9238BSTZ-20 CAD Model

Description

AD9238BSTZ-20 Dual ADC by Analog Devices Inc.

The AD9238BSTZ-20 is a state-of-the-art dual-channel analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance signal processing solutions. This particular model offers an impressive sampling rate of 20 MSPS (mega-samples per second) per channel, making it an ideal choice for a wide range of demanding applications that require high-speed data acquisition and processing.

Encased in a compact 48-lead LQFP (Low-profile Quad Flat Package), the AD9238BSTZ-20 is engineered with a 12-bit resolution, ensuring accurate and precise digital representation of the input analog signal. This level of resolution, combined with its high sampling rate, makes the AD9238BSTZ-20 perfect for applications such as medical imaging, data acquisition systems, and communication systems where detail and speed are both crucial.

The device boasts a differential input with a flexible input range, providing users with the ability to match the ADC to a variety of signal sources. Its low power consumption is another highlight, making it suitable for portable and battery-powered devices where power efficiency is essential.

Key features of the AD9238BSTZ-20 include:

  • 12-bit resolution for precise data conversion
  • Dual-channel operation with a 20 MSPS sampling rate per channel
  • Low power consumption for enhanced energy efficiency
  • Differential input with a flexible input range to accommodate various signal sources
  • 48-lead LQFP packaging for a compact footprint
  • Integrated features such as an internal voltage reference and a digital error correction circuit to ensure reliable performance

The AD9238BSTZ-20 also incorporates advanced design features like an internal voltage reference and a digital error correction circuit, which help to simplify system design and improve overall performance. With these integrated functionalities, the ADC minimizes the need for external components, reducing system complexity and cost.

Whether you are designing a sophisticated communication system or a compact medical device, the AD9238BSTZ-20 from Analog Devices Inc. offers the precision, speed, and reliability needed to meet the challenges of modern electronics.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7606 $59.5212
5+ $24.4189 $122.0945
8+ $23.6558 $189.2464
11+ $22.8927 $251.8197
14+ $22.1296 $309.8144
18+ $19.8404 $357.1272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess