EN
  • EN
  • DE

AD9230BCPZ-250

Part No AD9230BCPZ-250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Pipelined 250Msps 12-bit Parallel/LVDS 56-Pin LFCSP EP Tray / IC ADC 12BIT 250MSPS 56-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 11
Sampling Rate 200M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 56-LFCSP-VQ (8x8)
Win Source Part Number 084743-AD9230BCPZ-250
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9230
Introduction Date March 21, 2006
ECCN 3A991.c.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9230BCPZ-250 CAD Model

Description

Introducing the AD9230BCPZ-250 ADC from Analog Devices Inc.

The AD9230BCPZ-250 is a state-of-the-art analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is a key component for applications requiring high-speed data acquisition and signal processing, such as wireless communication, radar systems, and instrumentation.

Product Features:

  • High-Speed Performance: The AD9230BCPZ-250 boasts a sampling rate of 250 MSPS (mega-samples per second), ensuring that high-frequency signals are captured with precision and fidelity.
  • Resolution: With a 12-bit resolution, this ADC provides fine quantization levels, resulting in detailed and accurate digital representations of the input analog signals.
  • Input Flexibility: The device features a differential input, which enhances noise immunity and allows for a wide range of input frequencies, making it versatile for various signal types.
  • Low Power Consumption: Designed for efficiency, the AD9230BCPZ-250 maintains low power consumption, which is critical for portable and battery-powered applications where power availability is a concern.
  • Integrated Features: The ADC includes an on-chip voltage reference and sample-and-hold circuit, which simplifies design and reduces external component requirements.
  • Package: It comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for space-constrained applications.

Applications:

The AD9230BCPZ-250 is ideal for a range of applications, including:

  • Wireless and Wired Broadband Communication
  • High-speed Data Acquisition Systems
  • Direct RF Down Conversion
  • Radar and Satellite Subsystems
  • Medical Imaging Equipment
  • Instrumentation and Test Equipment

With its robust feature set, the AD9230BCPZ-250 ADC from Analog Devices Inc. is engineered to meet the demanding requirements of advanced digital signal processing. Its high-speed operation, accuracy, and integrated functionality make it an excellent choice for designers looking to enhance system performance and reliability.

For further information, datasheets, and support, visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0653 $74.1306
3+ $34.6739 $104.0217
5+ $33.4783 $167.3915
7+ $31.0870 $217.6090
9+ $29.8913 $269.0217
11+ $28.6957 $315.6527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,595 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess