EN
  • EN
  • DE

AD9146BCPZ

Part No AD9146BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual, 16-Bit, 1230 MSPS, TxDAC+ Digital-to-Analog Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TxDAC+
Packaging Tray
Resolution 16
Number of D/A Converters 2
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Operating Supply Voltage 3.13 V ~ 3.47 V
Voltage - Supply, Digital 1.71 V ~ 1.89 V
INL/DNL (LSB) ±3.7, ±2.1
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-WQ (7x7)
Win Source Part Number 1138950-AD9146BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9146
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9146BCPZ CAD Model

Description

AD9146BCPZ: High-Performance Digital-to-Analog Converter

The AD9146BCPZ is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This DAC is part of the TxDAC+® series, which is renowned for its exceptional data conversion capabilities, making it an ideal choice for applications requiring high-speed and precise digital-to-analog conversion.

With its 16-bit resolution, the AD9146BCPZ provides a fine level of granularity, ensuring that the analog output signal closely matches the intended digital input. This feature is critical in applications where accuracy is paramount, such as advanced communication systems, medical instrumentation, and high-end instrumentation.

The device operates at a maximum update rate of 1.23 GSPS (Giga Samples Per Second), which allows for the generation of high-frequency signals with reduced time-domain distortion. This high-speed performance makes the AD9146BCPZ suitable for demanding applications such as direct digital synthesis (DDS) for communication systems, waveform generation, and automated test equipment (ATE).

Another key feature of the AD9146BCPZ is its integrated 32-bit NCO (Numerically Controlled Oscillator), which provides flexible modulation capabilities. The NCO simplifies the generation of complex modulated waveforms, making it easier for designers to implement sophisticated signal chains with fewer external components.

The device comes in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that is optimized for space-constrained applications. This packaging allows for efficient use of board space without compromising performance, which is particularly beneficial in densely packed electronic systems.

The AD9146BCPZ also boasts an exceptional dynamic range and signal-to-noise ratio (SNR), ensuring that the output signal maintains high fidelity under various conditions. Its dual-port, LVDS (Low-Voltage Differential Signaling) interface supports high-speed data transfer while minimizing signal integrity issues associated with single-ended schemes.

In conclusion, the AD9146BCPZ from Analog Devices Inc. is a versatile and high-performance DAC that meets the needs of modern, high-speed digital-to-analog conversion applications. Its precision, speed, and integrated features make it a top choice for engineers and designers looking to push the boundaries of what's possible in their signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $70.3760
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $34.2168

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7409 $70.7409
2+ $58.0438 $116.0876
4+ $56.2300 $224.9200
5+ $54.4161 $272.0805
6+ $52.6023 $315.6138
8+ $47.1607 $377.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess