EN
  • EN
  • DE

AD9142AXCPZ

Part No AD9142AXCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16B 1.5GSPS Dual IF-Class DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 172315-AD9142AXCPZ
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian AD9142AXCPZ CAD Model

Description

Product Overview: AD9142AXCPZ from Analog Devices Inc.

The AD9142AXCPZ is a high-performance, dual-channel, 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This component is engineered to deliver exceptional dynamic range and signal quality, making it an ideal choice for advanced communication systems, signal generation, and complex waveform synthesis applications.

Key Features

  • High Resolution: With its 16-bit resolution, the AD9142AXCPZ provides fine signal granularity, ensuring accurate representation of complex waveforms.
  • Dual-Channel Output: The dual-channel architecture allows for simultaneous output of two independent signal streams, which can be particularly useful in I/Q modulation schemes.
  • High Data Rates: This DAC supports data rates up to 1230 MSPS (mega-samples per second), enabling the generation of high-frequency signals with wide bandwidths.
  • Integrated 32-bit NCO: The inclusion of an on-chip 32-bit numerically controlled oscillator (NCO) facilitates easy generation of modulated signals.
  • Flexible Interface: The AD9142AXCPZ features a flexible digital interface with support for various input data formats, making it compatible with a wide range of signal sources.

Applications

  • Wireless Communications: Its high-speed performance and signal fidelity make it suitable for base station infrastructure in communication systems, including 4G, 5G, and beyond.
  • Instrumentation: The DAC can be used in test and measurement equipment, offering precise signal generation capabilities for a variety of testing scenarios.
  • Defense and Aerospace: The robustness and reliability of the AD9142AXCPZ make it a good fit for demanding applications in radar, satellite, and secure communications.
  • Digital Signal Processing: The device is also ideal for high-speed digital signal processing tasks, such as digital up-conversion and waveform synthesis.

Packaging and Quality

The AD9142AXCPZ comes in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that ensures minimal footprint and excellent thermal performance. Analog Devices Inc. is committed to high manufacturing standards, ensuring that each unit meets stringent quality and reliability criteria, making the AD9142AXCPZ a trusted component for both commercial and industrial applications.

With its combination of high-speed operation, precision, and dual-channel output, the AD9142AXCPZ stands out as a superior DAC solution for designers looking to push the boundaries of performance in their digital-to-analog conversion applications.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7182 $59.4364
5+ $24.3844 $121.9220
8+ $23.6221 $188.9768
11+ $22.8598 $251.4578
14+ $22.0975 $309.3650
18+ $19.8117 $356.6106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess