Product Overview: AD8603AUJZ-R2 by Analog Devices Inc.
The AD8603AUJZ-R2 is a high-performance, precision CMOS operational amplifier brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This op-amp is designed to offer a perfect blend of features making it suitable for a wide range of applications, including sensor interfacing, portable equipment, and active filtering.
With its low input bias currents, high open-loop gain, and extremely low input offset voltage, the AD8603AUJZ-R2 provides excellent accuracy and stability. The device operates from a single 2.7V to 5.5V power supply, making it ideal for battery-powered devices and energy-efficient applications. Its rail-to-rail input and output characteristics enable the full dynamic range of the power supply to be utilized, ensuring maximum signal amplitude even in low voltage scenarios.
The AD8603AUJZ-R2 is available in a compact 5-lead TSOT package, which is highly beneficial for space-constrained applications. This operational amplifier also features a low power consumption profile, consuming just 1.8mA of supply current per amplifier, which is essential for extending the battery life in portable devices.
Key features of the AD8603AUJZ-R2 include:
- Low input offset voltage: 65 μV max
- Low input bias current: 1 pA typ
- Single-supply operation: 2.7 V to 5.5 V
- High open-loop gain: 130 dB typ
- Rail-to-rail input and output
- Low supply current: 1.8 mA/amplifier
- Temperature range: −40°C to +125°C
- No phase reversal with CMOS inputs
The AD8603AUJZ-R2 is not just a component but a reliable solution for precision amplification needs. Its robust design ensures consistent performance across a wide range of environmental conditions, making it an excellent choice for industrial, medical, and consumer electronics where precision and reliability are paramount.