EN
  • EN
  • DE

AD8469WBRMZ-RL

Part No AD8469WBRMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR R-R TTL/CMOS 8MSOP / Comparator General Purpose CMOS, TTL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel (TR)
Type General Purpose
Number of Elements 1
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Max) 3mV @ 2.5V
Current - Input Bias (Max) 0.4µA @ 2.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 800µA
CMRR, PSRR (Typ) 50dB CMRR, 50dB PSRR
Propagation Delay (Max) 40ns
Hysteresis 100µV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-MSOP
Base Product Number AD8469
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD8469WBRMZ-RLCT,AD8469WBRMZ-RL-ND,AD8469WBRMZ-RLTR,AD8469WBRMZ-RLDKR
Standard Package 3,000
Win Source Part Number 991982-AD8469WBRMZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8469WBRMZ-RL CAD Model

Description

Product Overview: AD8469WBRMZ-RL from Analog Devices Inc.

The AD8469WBRMZ-RL is a high-performance comparator from Analog Devices Inc., renowned for its precision and speed. This component is designed to offer a robust solution for systems that require fast and reliable voltage comparison. The AD8469WBRMZ-RL is a perfect fit for a wide array of applications, including time-critical signal processing, zero-crossing detectors, and high-speed triggers for data converters.

With its rail-to-rail input and output capability, the AD8469WBRMZ-RL ensures seamless operation across a wide voltage range, making it versatile for use in both single-supply and dual-supply applications. The device operates over a supply voltage range of 2.7 V to 5.5 V, accommodating various system designs and power requirements.

This comparator boasts a fast propagation delay of typically 4.5 ns, which is crucial for high-speed signal processing tasks. It can handle input signals with frequencies up to several megahertz, enabling its use in high-frequency systems. The AD8469WBRMZ-RL also features overdrive and undervoltage lockout, which helps to maintain stability and reliability in the presence of signal fluctuations.

The device comes in a compact 10-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications. The part number ending with "RL" indicates that this product is available in reel packaging, facilitating efficient assembly for mass production. The AD8469WBRMZ-RL is characterized for operation over the -40°C to +125°C temperature range, ensuring consistent performance in various environmental conditions.

Analog Devices Inc. is known for its commitment to quality, and the AD8469WBRMZ-RL is no exception. It is designed to meet the stringent requirements of industrial, automotive, and communication markets, where reliability and precision are paramount. Whether you're designing a high-speed data acquisition system, a pulse width modulation (PWM) controller, or any other application that demands accurate voltage comparison, the AD8469WBRMZ-RL is an excellent choice to consider.

You May Also Be Interested in

Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,903 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess