EN
  • EN
  • DE

AD8392ARE-REEL7

Part No AD8392ARE-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power, High Output Current, Quad Op Amp, Dual-Channel ADSL/ADSL2+ Line Driver / ADSL Driver Quad 28-Pin TSSOP EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172194-AD8392ARE-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8392
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8392ARE-REEL7 CAD Model

Description

AD8392ARE-REEL7 - High-Performance Operational Amplifier from Analog Devices Inc.

The AD8392ARE-REEL7 is a sophisticated operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This op-amp is part of their REEL7 series, which promises high-quality components suitable for a wide range of electronic applications. The AD8392ARE-REEL7 is known for its precision, low noise, and high output drive capability, making it a perfect choice for professional audio equipment, instrumentation, and control systems.

Key Features:

  • High Output Drive: Capable of delivering high current to drive demanding loads.
  • Low Distortion: Ensures clean and accurate signal amplification, crucial for audio and instrumentation applications.
  • Low Noise: Minimizes background noise to maintain signal integrity.
  • Wide Bandwidth: Offers a broad frequency response for a variety of applications.
  • Single-Supply Operation: Designed to work efficiently with a single power supply, simplifying the power design.

Applications:

  • Professional Audio Equipment
  • Active Filters
  • Instrumentation
  • Analog and Digital Signal Processing
  • Control Systems

The AD8392ARE-REEL7 comes in a compact form factor and is available in a tape and reel package, which facilitates automated manufacturing processes. Its robust design ensures reliable performance even under harsh conditions and across a wide temperature range.

Analog Devices Inc. has a reputation for producing components that lead the industry in terms of performance, durability, and reliability. The AD8392ARE-REEL7 is no exception and is a testament to their commitment to excellence. Whether you're designing high-end audio equipment or precise measurement instruments, this operational amplifier is engineered to exceed expectations and deliver unparalleled performance.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess