EN
  • EN
  • DE

AD8300ANZ

Part No AD8300ANZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 8DIP / 12 Bit Digital to Analog Converter 1 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 14µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number AD8300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD8300ANZ,ANAANAAD8300ANZ,-2735-AD8300ANZ
Standard Package 50
Win Source Part Number 1002557-AD8300ANZ
Ultra Librarian 3D Model Ultra Librarian AD8300ANZ CAD Model

Description

AD8300ANZ Precision Logarithmic Amplifier

The AD8300ANZ is a high-performance logarithmic amplifier designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This precision log amp is capable of accurately converting an input current signal to a corresponding output voltage logarithmically related to the input, making it an ideal choice for a wide range of applications, including optical detection, signal compression, and spectral analysis.

Key Features

  • Wide Dynamic Range: The AD8300ANZ offers a dynamic range of 160 dB for the detection of signals from the low picowatt level up to 1 milliwatt, ensuring high precision across a broad spectrum of signal strengths.
  • High Accuracy: With a logarithmic conformance error of less than ±0.5 dB, this device provides very accurate log conformance, which is crucial for demanding applications that require precise signal processing.
  • Fast Response: The amplifier responds quickly with a pulse response time of typically 15 ns to a 10-to-90% change in input, allowing it to handle rapid signal fluctuations efficiently.
  • Temperature Stability: The temperature compensation feature ensures stable performance over the full operating temperature range of -40°C to +85°C.

Applications

  • Medical instrumentation
  • RF signal processing
  • Optical signal detection
  • Chemical analysis
  • Logarithmic amplification for analog computation

Technical Specifications

The AD8300ANZ operates from a single 5 V supply and draws a low supply current of 8 mA. It comes in a compact 8-lead PDIP (Plastic Dual In-line Package), suitable for through-hole mounting on printed circuit boards. The device features a slope of 20 mV per decade and an intercept of 1.8 V, which can be adjusted by external resistors if required.

For designers and engineers looking for a reliable logarithmic amplifier that can handle a wide range of input signals with high precision and speed, the AD8300ANZ from Analog Devices Inc. is an excellent choice. It combines performance, versatility, and ease of use in a package that integrates seamlessly into various electronic systems.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.6051 $89.2102
4+ $36.5989 $146.3956
5+ $35.4553 $177.2765
7+ $34.3116 $240.1812
9+ $33.1678 $298.5102
12+ $29.7366 $356.8392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess