EN
  • EN
  • DE

AD8237ARMZ

Part No AD8237ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single R-R I/O 5.5V 8-Pin MSOP Tube / Micropower, Zero Drift, True Rail-to-Rail Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 0.15V/μs
-3db Bandwidth 200kHz
Current - Input Bias 250pA
Voltage - Input Offset 25μV
Supply Current 115μA
Current - Output / Channel 4mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8237
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138377-AD8237ARMZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices, Medical
Family Name AD8237
Introduction Date June 04, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8237ARMZ CAD Model

Description

AD8237ARMZ Micro-power, Zero-Drift, Rail-to-Rail Instrumentation Amplifier

The AD8237ARMZ is a high-performance instrumentation amplifier from Analog Devices Inc., designed to offer precision measurement in a compact and energy-efficient package. This device is part of the AD8237 series, which is renowned for its zero-drift architecture, ensuring outstanding DC precision over time and temperature. The AD8237ARMZ is particularly suitable for battery-powered applications and portable medical devices where power efficiency and accuracy are critical.

Featuring a micro-power design, the AD8237ARMZ consumes just 115 µA of supply current, making it an ideal choice for energy-sensitive applications. Its rail-to-rail input and output stages provide maximum dynamic range, which is essential when operating at low supply voltages. The device is capable of operating from a single 1.8 V to 5.5 V supply, providing flexibility for various power supply configurations.

The AD8237ARMZ offers a gain set with a single external resistor, allowing users to configure the device for gains from 1 to 1000, which provides versatility in signal amplification. Its high common-mode rejection ratio (CMRR) of 114 dB (G = 1) ensures accurate measurements in the presence of noise or differential signals that are common in industrial environments.

This instrumentation amplifier is available in a compact 8-lead MSOP (Mini Small Outline Package) that is well-suited for space-constrained applications. With its extended temperature range of -40°C to +125°C, the AD8237ARMZ is reliable across various operating conditions, making it a robust choice for both commercial and industrial applications.

Key features of the AD8237ARMZ include:

  • Low offset voltage: 25 µV max
  • Zero drift: 0.1 µV/°C max
  • Low noise: 0.28 µV p-p (0.1 Hz to 10 Hz)
  • High CMRR: 114 dB (G = 1)
  • Wide power supply range: 1.8 V to 5.5 V
  • Low power consumption: 115 µA supply current
  • Compact 8-lead MSOP package

The AD8237ARMZ is an excellent choice for designers seeking a high-precision, low-power instrumentation amplifier for medical instrumentation, sensor signal conditioning, portable data acquisition systems, and battery-powered equipment.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess