EN
  • EN
  • DE

AD8224HACPZ-WP

Part No AD8224HACPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 2 CIRCUIT 16LFCSP / Instrumentation Amplifier 2 Circuit Rail-to-Rail 16-LFCSP-VQ (4x3.75)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tray
Amplifier Type Instrumentation
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/µs
-3db Bandwidth 1.5 MHz
Current - Input Bias 25 pA
Voltage - Input Offset 300 µV
Current - Supply 750µA (x2 Channels)
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-VQFN, CSP
Supplier Device Package 16-LFCSP-VQ (4x3.75)
Base Product Number AD8224
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 64
Win Source Part Number 1222206-AD8224HACPZ-WP
Ultra Librarian 3D Model Ultra Librarian AD8224HACPZ-WP CAD Model

Description

Product Overview: AD8224HACPZ-WP from Analog Devices Inc.

The AD8224HACPZ-WP is a high-performance instrumentation amplifier designed by Analog Devices Inc., a leader in the field of precision electronic components. This state-of-the-art amplifier is engineered to offer a perfect blend of accuracy and robustness, making it an ideal choice for a wide range of applications that require precise signal amplification, such as medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Low Offset Voltage: The AD8224HACPZ-WP boasts a very low input offset voltage, which ensures that the accuracy of the signal amplification is maintained, minimizing error and drift over time.
  • High Common-Mode Rejection Ratio (CMRR): With its high CMRR, this instrumentation amplifier is capable of rejecting common-mode noise, which is critical for applications in noisy environments.
  • Wide Supply Range: It operates with a wide supply voltage range, offering design flexibility for various system voltages and ensuring compatibility with a broad array of sensors and input signals.
  • Adjustable Gain: The gain of the AD8224HACPZ-WP can be easily adjusted by the user with external resistors, allowing for customization to specific application requirements.
  • Robust Packaging: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is well-suited for space-constrained applications and provides enhanced durability.
  • Waterproof Variant: The '-WP' suffix indicates that this version of the AD8224 is waterproof, making it suitable for use in harsh environmental conditions where moisture or direct water exposure is a concern.

Applications

The versatility of the AD8224HACPZ-WP makes it a top choice for professionals in various industries. Its precision and reliability are particularly beneficial in:

  • Medical devices such as ECG and EEG monitors
  • Industrial monitoring equipment
  • Strain gauge and pressure sensor interfaces
  • Portable and battery-powered instruments
  • Automotive sensor amplifiers

Analog Devices Inc. has a reputation for delivering products that lead the market in performance and reliability, and the AD8224HACPZ-WP is no exception. Whether you're designing for sensitive medical applications or rugged industrial settings, this instrumentation amplifier is engineered to meet your stringent requirements with precision and consistency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess