EN
  • EN
  • DE

AD8217BRMZ

Part No AD8217BRMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description High Resolution, Zero-Drift Current Shunt Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±0.1%
Voltage - Input 4.5 V ~ 80 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1138337-AD8217BRMZ
Manufacturer Homepage www.analog.com
Family Name AD8217
Introduction Date July 30, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8217BRMZ CAD Model

Description

AD8217BRMZ - High Voltage, Precision Current Shunt Monitor

The AD8217BRMZ from Analog Devices Inc. is a high-performance, precision current shunt monitor designed to measure voltage across shunts at common-mode voltages from -2V to +65V, independent of the supply voltage. This robust device is encapsulated in an 8-lead MSOP package, offering a compact solution for current sensing applications in automotive, industrial, and communication systems.

Key Features

  • Wide Common-Mode Voltage Range: The AD8217BRMZ operates at a wide range of common-mode voltages, making it versatile for various applications.
  • High Accuracy: With precision specifications, this current shunt monitor ensures accurate current measurements, which is critical for system performance and safety.
  • Low Offset Voltage: The device provides a low input offset voltage that minimizes error in current measurement, enhancing the reliability of the system it's integrated into.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range, from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Supply Voltage Range: The AD8217BRMZ is operational with a supply voltage ranging from 4.5V to 5.5V, providing flexibility in various power supply designs.

Applications

  • Automotive Battery Management: Ideal for monitoring current in battery management systems to ensure efficiency and longevity of automotive batteries.
  • Power Management: It can be used in power supply and power management systems to monitor current flow and optimize power usage.
  • Industrial Automation: The device is suitable for industrial automation systems where precise current monitoring is essential for process control.
  • Telecommunications: In telecommunication equipment, the AD8217BRMZ can help in monitoring power usage to maintain system reliability.

The AD8217BRMZ by Analog Devices Inc. is a reliable solution for designers who require a high-voltage, precision current sensing in their applications. Its robust design, coupled with its high accuracy and wide operating temperature range, makes it an excellent choice for demanding applications that require precise current monitoring.

You May Also Be Interested in

Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4544 $51.5424
50+ $2.0138 $100.6900
77+ $1.9509 $150.2193
106+ $1.8880 $200.1280
137+ $1.8250 $250.0250
184+ $1.6363 $301.0792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,748 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess